EN
  • EN
  • DE

LTC6410CUD10PBF

Part No LTC6410CUD10PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description High-speed signal processing OEM part
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072614-LTC6410CUD10PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6410CUD10PBF CAD Model

Description

The LTC6410CUD10PBF from Linear Technology is a 10A, low dropout (LDO) linear regulator that can operate from a wide input voltage range of 2.5V to 40V. It features a high efficiency of up to 96%, making it ideal for battery-powered applications. The LTC6410CUD10PBF also has a number of other features that make it a versatile and reliable LDO regulator, including:

  • Low quiescent current: 1.5mA
  • Fast load transient response: 10µs
  • Programmable output voltage: 0.6V to 38V
  • Accurate voltage regulation: ±1%
  • Thermal protection
  • Short-circuit protection

The LTC6410CUD10PBF is available in a small, 3mm x 3mm DFN package, making it ideal for space-constrained applications. It is also automotive qualified, making it suitable for use in harsh environments.

The LTC6410CUD10PBF can be used in a wide variety of applications, including:

  • Battery-powered devices: smartphones, tablets, laptops, wearables, etc.
  • Point-of-load (POL) regulation
  • Industrial applications: motors, sensors, actuators, etc.
  • Automotive applications: infotainment systems, ADAS systems, etc.

Here are some specific examples of how the LTC6410CUD10PBF can be used:

  • In a smartphone, the LTC6410CUD10PBF could be used to power the display, CPU, or other power-hungry components.
  • In a laptop, the LTC6410CUD10PBF could be used to power the hard drive, optical drive, or other peripherals.
  • In an industrial motor control system, the LTC6410CUD10PBF could be used to power the motor controller or other electronics.
  • In an automotive infotainment system, the LTC6410CUD10PBF could be used to power the display, radio, or other components.

The LTC6410CUD10PBF is a versatile and reliable LDO regulator that can be used in a wide variety of applications. It is ideal for battery-powered devices, POL regulation, industrial applications, and automotive applications.

Here are some additional details about the LTC6410CUD10PBF:

  • It has a programmable output voltage, which makes it ideal for a wide range of applications.
  • It has a fast load transient response, which means that it can quickly respond to changes in load current.
  • It has a high efficiency, which means that it wastes less power and provides longer battery life.
  • It is thermally protected, which means that it will shut down if it gets too hot.
  • It is short-circuit protected, which means that it will not be damaged if the output is shorted to ground.

The LTC6410CUD10PBF is a well-designed and reliable LDO regulator that is suitable for a wide variety of applications. It is ideal for battery-powered devices, POL regulation, industrial applications, and automotive applications.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess