EN
  • EN
  • DE

MP-LDE20-20B12

Part No MP-LDE20-20B12
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Power Supply, Ac-Dc, 12V, 1.66A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069215-MP-LDE20-20B12
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP-LDE20-20B12 CAD Model

Description

The MP-LDE20-20B12 is a DC-DC converter module produced by Multicomp. It's designed to convert a DC input voltage to a stable and regulated DC output voltage. These converters are essential in numerous electronic applications to ensure components receive the correct and consistent power they require.

Applications:

  • Embedded Systems: Used to power microcontrollers, sensors, and various other components in embedded applications.
  • Industrial Automation: Provides regulated power for industrial control systems, programmable logic controllers (PLCs), and other industrial equipment.
  • Telecommunications Equipment: Utilized in routers, switches, and other telecom equipment to stabilize and regulate power.
  • Medical Devices: Powers sensitive electronic components in medical equipment, guaranteeing reliable and accurate operation.
  • Renewable Energy: Used to convert voltage levels in solar power systems and wind turbines.

Features:

  • DC-DC Conversion: Converts a DC input voltage into a different DC output voltage.
  • Regulated Output: Delivers a stable and consistent output voltage, even with fluctuations in input voltage or load.
  • High Efficiency: Minimizes power loss during conversion, maximizing energy efficiency.
  • Compact Size: Designed for easy integration into space-constrained applications.
  • Overcurrent Protection: Protects the converter and connected components from damage caused by excessive current.

Benefits:

  • Stable Power Supply: Guarantees reliable operation of electronic components by providing a consistent voltage.
  • Energy Efficiency: Reduces energy consumption and minimizes heat generation, improving overall system efficiency.
  • Protection: Prevents damage to the converter and connected components due to overcurrent or overvoltage conditions.
  • Easy Integration: Compact size and standard pinout simplify integration into existing circuits.
  • Wide Input Voltage Range: Compatible with a variety of DC input voltage sources.

Additional Details:

The MP-LDE20-20B12 typically operates within a specified input voltage range and offers a fixed output voltage. Key specifications include input voltage range, output voltage, maximum output current, conversion efficiency, and the operating temperature range. Protection features such as overcurrent, overvoltage, and short-circuit protection are commonly included. This module is often designed to meet industry safety and electromagnetic compatibility (EMC) standards. Proper heat management may be required, particularly at higher load conditions, to maintain optimal performance and prevent overheating. High-quality components are typically used to ensure long-term reliability and stable operation. Ripple and noise characteristics are important factors to consider for sensitive applications. Detailed datasheets provide specific performance characteristics and recommended operating conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess