EN
  • EN
  • DE

MIP0210

Part No MIP0210
Manufacturer Panasonic
Catalog OEM Parts (M - N)
Description Silicon MOSFET type Integrated Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078853-MIP0210
Categories OEM Parts(M-N)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MIP0210 CAD Model

Description

The MIP0210 is a power factor correction (PFC) controller IC manufactured by Panasonic. It's designed to improve the power factor of electronic devices, which is a measure of how efficiently electrical power is used. By correcting the power factor, this IC helps to reduce energy waste, improve the stability of the power grid, and comply with regulatory requirements.

Applications:

  • Power Supplies: Used in power supplies for computers, servers, and other electronic equipment.
  • LED Lighting: Employed in LED lighting systems to improve power factor and reduce energy consumption.
  • Industrial Equipment: Integrated into industrial machinery and equipment to meet power factor requirements.
  • Home Appliances: Used in home appliances such as refrigerators, washing machines, and air conditioners.
  • Electronic Ballasts: Implemented in electronic ballasts for fluorescent lamps.

Features:

  • Active Power Factor Correction: Provides active PFC to improve power factor and reduce harmonic distortion.
  • Continuous Conduction Mode (CCM) Control: Operates in CCM to minimize switching losses and improve efficiency.
  • Built-in Protection Circuits: Includes overvoltage, overcurrent, and overtemperature protection.
  • Low Total Harmonic Distortion (THD): Reduces THD to meet regulatory requirements.
  • Small Package Size: Available in a compact package, saving valuable board space.

Benefits:

  • Improved Energy Efficiency: Reduces energy waste and lowers operating costs.
  • Compliance with Regulatory Requirements: Meets power factor and harmonic distortion standards.
  • Enhanced Power Grid Stability: Improves the stability of the power grid by reducing reactive power.
  • Reduced Harmonic Distortion: Minimizes interference with other electronic devices.
  • Simplified Circuit Design: Simplifies the design of PFC circuits.

The MIP0210 operates over a wide input voltage range and is designed to meet various safety and regulatory requirements. The built-in protection circuits ensure reliable operation and prevent damage to the power supply and connected devices. The CCM control minimizes switching losses and improves efficiency. The device's small package size makes it ideal for use in compact power supplies and adapters. The datasheet provides detailed information regarding the device's electrical characteristics, thermal properties, and application circuit examples.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess