EN
  • EN
  • DE

LTC660CN8#PBF

Part No LTC660CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Charge Pump INV/STPUP -1.5V to -5.5V/5V to 11V 100mA 8-Pin PDIP N Tube / IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 1.5V, 2.5V
Voltage Input MAX 5.5V
Output Voltage -Vin, 2Vin, Vin/2
Output Current 100mA
Frequency - Switching 10kHz, 80kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 784362-LTC660CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC660
Introduction Date May 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC660CN8#PBF CAD Model

Description

Linear Technology LTC660CN8#PBF Overview

The LTC660CN8#PBF is a versatile and efficient charge pump voltage converter produced by Linear Technology, a brand synonymous with high-performance analog integrated circuits. This component is designed to provide a reliable solution for applications requiring voltage level conversion from a single power source. The LTC660CN8#PBF is housed in an 8-pin PDIP package, ensuring ease of integration into a wide range of electronic systems.

Key Features

  • Voltage Conversion: The LTC660CN8#PBF can invert, double, or divide the input voltage, offering excellent flexibility for various circuit configurations.
  • Low Power Consumption: With its high-efficiency design, this charge pump minimizes power loss and is suitable for battery-powered devices.
  • No External Diode: Unlike many other voltage converters, the LTC660CN8#PBF does not require an external diode, simplifying the circuit design and reducing component count.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 1.5V to 10V, accommodating a diverse set of power sources.
  • High Output Current: The device is capable of delivering an output current of up to 100mA, sufficient for driving a variety of loads.
  • Low Quiescent Current: It features a low quiescent current, which is critical for maintaining battery life in portable applications.

Applications

The LTC660CN8#PBF is ideal for portable electronics, where efficient power management is crucial. It can be used in applications such as:

  • Power supply design for handheld devices
  • Memory backup circuits
  • Operational amplifier power supplies
  • Interface power conversion
  • Energy harvesting systems

Reliability and Performance

Linear Technology's LTC660CN8#PBF is designed to meet the stringent requirements of modern electronic devices. Its robust construction ensures reliable operation even in harsh conditions, while its high efficiency preserves battery life, making it an ideal choice for designers looking to optimize their power supply solutions.

With its combination of flexibility, efficiency, and ease of use, the LTC660CN8#PBF represents a top-notch solution for designers in need of a compact and reliable voltage conversion component.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess