The ST1S15J28R is a highly efficient, monolithic synchronous step-down regulator produced by STMicroelectronics, a leader in semiconductor solutions. This voltage regulator is designed to deliver a fixed output voltage with a high level of accuracy while maintaining energy efficiency across a wide range of load conditions.
Key Features
- Output Voltage: The device provides a fixed output voltage of 1.5V, suitable for a variety of low-voltage applications.
- High Efficiency: It boasts a high efficiency that can reach up to 95%, minimizing energy loss and heat generation.
- Maximum Output Current: The ST1S15J28R can deliver up to 800mA of output current, making it ideal for powering small to medium-sized loads.
- Low RDS(on): The low resistance of the internal power switches contributes to the high efficiency and low thermal dissipation.
- Frequency Synchronization: The device allows for synchronization with an external clock, which can help to manage and reduce electromagnetic interference (EMI).
- Thermal Protection: It includes thermal shutdown protection that prevents damage from overheating, enhancing the reliability of the regulator.
- Small Package: The ST1S15J28R comes in a small VFDFPN-8 package, making it suitable for space-constrained applications.
Applications
The ST1S15J28R is versatile and can be used in a variety of electronic devices, including but not limited to:
- Portable and battery-powered devices
- Microprocessor and FPGA supply
- Consumer electronics such as digital cameras and audio players
- Networking and telecommunication systems
Conclusion
With its combination of high efficiency, small size, and robust protection features, the ST1S15J28R from STMicroelectronics is an excellent choice for designers looking to optimize power management in their electronic products. Its ability to handle a decent amount of current while maintaining a low voltage output makes it a reliable and energy-efficient solution for a wide range of applications.