EN
  • EN
  • DE

LTC6702IDC#TRMPBF

Part No LTC6702IDC#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description Comparator Dual R-R O/P 5.5V Automotive 8-Pin DFN EP T/R / IC COMP LOW VOLT 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Dual Supply Voltage (±) 1.7 V ~ 5.5 V
Voltage - Input Offset (Maximum) 3.5mV @ 3V
Maximum Quiescent Current 32μA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis 7.2mV
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 784381-LTC6702IDC#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6702
Introduction Date September 10, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6702IDC#TRMPBF CAD Model

Description

Product Overview: LTC6702IDC#TRMPBF

The LTC6702IDC#TRMPBF is a high-performance, low-power comparator from Linear Technology, designed for a broad range of applications requiring fast response times and low voltage operation. This comparator is particularly suitable for portable electronics, battery-powered systems, and other applications where power efficiency is paramount.

Key Features

  • Low Operating Voltage: The LTC6702IDC#TRMPBF operates from a supply voltage range of 1.7V to 5.5V, making it ideal for systems that run on low voltage power supplies.
  • Fast Propagation Delay: With a typical propagation delay of just 2.9ns, this comparator is capable of high-speed operation, ensuring quick response times for critical signal processing tasks.
  • Low Power Consumption: The device features a quiescent current of only 60μA, which is exceptionally low and helps to extend battery life in portable applications.
  • Internal Hysteresis: The LTC6702IDC#TRMPBF includes built-in hysteresis to improve noise immunity and ensure stable operation, even in noisy environments.
  • Push-Pull Output: The comparator has a rail-to-rail output stage with push-pull configuration, providing a robust output signal that can directly drive a load.
  • Compact Package: The device comes in a small 6-lead DFN package, which is ideal for space-constrained applications.

Applications

  • Battery-powered devices
  • Portable electronics
  • Signal conditioning circuits
  • Zero-crossing detectors
  • Window comparators
  • High-speed A/D converters

The LTC6702IDC#TRMPBF comparator offers a compelling mix of speed, power efficiency, and precision, making it a go-to choice for designers who need reliable performance in a small footprint. Whether it's for managing power in a battery-operated device or processing signals in a high-speed communication system, this Linear Technology product delivers consistent results.

With its robust feature set and versatile range of applications, the LTC6702IDC#TRMPBF is a testament to Linear Technology's commitment to providing innovative solutions that meet the demands of modern electronic systems.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
NJR Corporation/NJRC
Lowest to $12.6623
Micrel
Lowest to $0.2645
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5173 $55.1730
23+ $4.5270 $104.1210
35+ $4.3855 $153.4925
48+ $4.2441 $203.7168
61+ $4.1026 $250.2586
82+ $3.6782 $301.6124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,957 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess