EN
  • EN
  • DE

MAX2108CEG

Part No MAX2108CEG
Manufacturer Maxim Integrated
Catalog Unclassified
Description TUNER IC DIRECT-CONVERS 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Base Product Number MAX210
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 629945-MAX2108CEG
Ultra Librarian 3D Model Ultra Librarian MAX2108CEG CAD Model

Description

The MAX2108CEG from Maxim Integrated is a state-of-the-art, high-performance RF-to-bits digital processor designed to cater to the demanding needs of modern communication systems. This advanced tuner IC is capable of converting RF signals directly to digital bits, making it an ideal solution for a wide range of applications, including satellite and terrestrial digital television, broadband wireless access, and software-defined radio systems.

At the heart of the MAX2108CEG lies a highly integrated architecture that combines a low-noise amplifier (LNA), a variable gain amplifier (VGA), a fractional-N phase-locked loop (PLL) with VCO, and high-speed analog-to-digital converters (ADCs). This integration not only simplifies system design but also improves performance by reducing component count and potential signal loss between discrete parts.

The device boasts a flexible input frequency range, making it suitable for various RF bands. Its exceptional linearity and noise figure ensure high-quality signal conversion, which is critical for maintaining signal integrity in digital communication systems. The built-in ADCs offer high dynamic range and resolution, allowing the MAX2108CEG to capture and process weak and strong signals with equal finesse.

The MAX2108CEG also features a configurable IF bandwidth that supports multiple modulation standards, which is essential for multi-standard receivers. With its digital output, the device can interface directly with digital signal processors (DSPs) and FPGAs, streamlining the design of complex digital processing chains.

Maxim Integrated has ensured that the MAX2108CEG is not only high-performing but also power-efficient, making it suitable for portable and battery-powered applications where power consumption is a critical concern. Furthermore, the product is available in a compact 48-pin TQFN package, which helps to minimize the PCB footprint in space-constrained designs.

In summary, the MAX2108CEG is a versatile and powerful component that offers designers the ability to build sophisticated, high-quality RF systems with fewer external components, reduced design complexity, and enhanced overall performance.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $9.7932
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Others
Lowest to $1.0833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess