EN
  • EN
  • DE

MAX972CSA+

Part No MAX972CSA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1071885-MAX972CSA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX972CSA+ CAD Model

Description

The MAX972CSA+ is a high-performance, low-power voltage comparator manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is designed to provide fast response times and stable operation for a variety of applications, including system monitoring, sensor interfacing, and A/D converters.

Key Features:

  • Fast Response Time: The MAX972CSA+ boasts a propagation delay typically under 500ns, making it suitable for high-speed applications where quick decision-making is critical.
  • Low Power Consumption: With a supply current of just 4µA, this comparator is ideal for battery-powered and portable devices, helping to extend operational life.
  • Single-Supply Operation: It operates from a single +2.5V to +11V supply, or a dual ±1.25V to ±5.5V supply, providing flexibility in various circuit designs.
  • Internal Hysteresis: Built-in hysteresis helps to improve noise immunity and prevents oscillations, ensuring stable operation even in noisy environments.
  • Push-Pull Output: The device features a push-pull output stage that can sink and source current, eliminating the need for an external pull-up resistor and simplifying design.

Applications:

  • Battery Monitoring
  • Threshold Detectors/Switches
  • Zero-Crossing Detectors
  • Window Comparators
  • Level Translators

The MAX972CSA+ comes in a small 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its robust design ensures reliable performance across the full operating temperature range of -40°C to +85°C. Whether you're designing a sophisticated industrial system or a simple consumer electronic device, the MAX972CSA+ from Maxim Integrated provides the precision and reliability needed for your critical voltage comparison tasks.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the MAX972CSA+ datasheet available on the Maxim Integrated website.

You May Also Be Interested in

SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $1.0268
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5687 $59.0801
55+ $2.1079 $115.9345
85+ $2.0420 $173.5700
117+ $1.9762 $231.2154
152+ $1.9104 $290.3808
203+ $1.7129 $347.7187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess