EN
  • EN
  • DE

LTC6702IDC#TRPBF

Part No LTC6702IDC#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP LOW VOLT 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.7 V to 5.5 V
Voltage - Input Offset (Max) 3.5mV @ 3V
Current - Quiescent (Max) 32μA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 450ns
Hysteresis 7.2mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-DFN (2x2)
Win Source Part Number 1064044-LTC6702IDC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6702IDC#TRPBF CAD Model

Description

Product Overview: LTC6702IDC#TRPBF

The LTC6702IDC#TRPBF is a high-performance, low-power comparator produced by Linear Technology, now part of Analog Devices. This device is specifically designed to cater to the demanding requirements of fast and precise voltage comparison in a wide range of electronic applications.

Key Features

  • High Speed: With a propagation delay of just 7ns, the LTC6702 is incredibly fast, making it suitable for high-frequency or timing-critical applications.
  • Low Power Consumption: The device operates with a quiescent current of only 60µA, which is ideal for power-sensitive designs.
  • Wide Supply Range: The LTC6702 can be powered by a supply voltage ranging from 2.7V to 5.5V, offering flexibility for various system voltages.
  • Input Voltage Range: It features an input voltage range that extends from the negative supply to within 1.3V of the positive supply, allowing for a broad range of signal levels.
  • Dual Inputs: The comparator comes with two inputs for each comparator, providing the possibility to configure multiple comparison thresholds.
  • Output Stage: The push-pull output stage of the LTC6702 can drive loads directly without the need for an external pull-up resistor, simplifying design and saving board space.
  • Temperature Range: It operates over an industrial temperature range from -40°C to 85°C, ensuring reliability across various environmental conditions.
  • Packaging: The device is available in a compact 6-lead DFN package, which is suitable for space-constrained applications.

Applications

The LTC6702IDC#TRPBF is versatile and can be used in a multitude of applications where precision and speed are crucial. These include:

  • Portable and battery-powered equipment
  • Data transmission systems
  • Window comparators
  • Zero-crossing detectors
  • High-speed signal processing
  • ADC drivers
  • Logic level translators

Whether you're designing a high-speed communication system or a power-efficient portable device, the LTC6702IDC#TRPBF comparator from Linear Technology offers a combination of speed, precision, and low power consumption that is hard to match.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $2.9245
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Lowest to $12.6623
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2541 $57.7787
15+ $6.7726 $101.5890
23+ $6.5609 $150.9007
32+ $6.3493 $203.1776
41+ $6.1377 $251.6457
55+ $5.5027 $302.6485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess