EN
  • EN
  • DE

LTC6800HDD#PBF

Part No LTC6800HDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O 5.5V Automotive 8-Pin DFN EP Tube / IC OPAMP INSTR 200KHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 1.3mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784382-LTC6800HDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6800
Introduction Date January 29, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6800HDD#PBF CAD Model

Description

Linear Technology LTC6800HDD#PBF - High Voltage Battery Stack Monitor

The LTC6800HDD#PBF from Linear Technology is a precision battery stack monitor that plays a crucial role in advanced battery management systems. Specifically designed to monitor up to 12 series-connected battery cells, this high-performance integrated circuit ensures that each cell is operating safely within its voltage range, which is vital for maintaining the longevity and reliability of the battery stack.

This product is ideal for various applications such as electric vehicles (EVs), hybrid electric vehicles (HEVs), and other energy storage systems that require accurate voltage monitoring to prevent overcharging or deep discharge conditions. The LTC6800HDD#PBF ensures that all cells are balanced, which is essential for maximizing the performance and life cycle of the battery pack.

Key Features:

  • Multiple Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a measurement range of 0V to 5V per cell.
  • High Accuracy: Offers a high voltage measurement accuracy of ±0.25% for ensuring the safety and efficiency of battery systems.
  • Robust Communication: Utilizes a high noise immunity SPI interface for reliable communication in electrically noisy environments.
  • Daisy Chain Capability: Multiple LTC6800HDD#PBF devices can be connected in a daisy chain for monitoring more than 12 cells, allowing for scalability in complex battery systems.
  • Temperature Monitoring: Includes temperature monitoring functionality, which is critical for detecting and managing thermal events within the battery pack.
  • Compact Package: Comes in a small 5mm x 7mm DFN package, which is suitable for space-constrained applications.

The LTC6800HDD#PBF is designed with robustness in mind, featuring an operating temperature range from -40°C to +85°C, making it suitable for harsh environments. Its advanced diagnostic features also provide early warning signs of potential issues, allowing for preventive maintenance and avoiding costly downtimes.

With its precision monitoring capabilities and robust design, the LTC6800HDD#PBF from Linear Technology stands out as a key component for any high-performance battery management system, ensuring safety, efficiency, and reliability.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess