Linear Technology's LTC6803IG-1 High Voltage Battery Monitor
The LTC6803IG-1 is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, for precise monitoring of multicell battery stacks. This high voltage battery monitor is an essential component in advanced battery management systems, particularly for electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where accurate voltage monitoring is crucial for performance and safety.
Key Features:
- Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a measurement range of 0V to 5V per cell. This flexibility allows the LTC6803IG-1 to be used in a variety of battery configurations.
- High Voltage Capability: The device can tolerate a maximum total input voltage of 60V, making it suitable for high voltage applications.
- Accuracy: Ensures high measurement accuracy with a typical cell measurement error of less than 0.25%.
- Serial Interface: Features a 1Mbps serial interface for communication with a microcontroller, enabling the system to read cell voltages, auxiliary inputs, and status information.
- Daisy Chain Capability: Multiple LTC6803IG-1 devices can be daisy-chained together to monitor even larger battery stacks with hundreds of cells.
- Robust Design: The industrial-grade design ensures reliable operation in harsh environments, with an operating temperature range from -40°C to 85°C.
Applications:
- Electric and Hybrid Electric Vehicles
- Backup Power Systems
- Grid Energy Storage
- Uninterruptible Power Supplies (UPS)
The LTC6803IG-1 is available in a compact, surface-mount SSOP package, providing a space-efficient solution for PCB layouts. With its comprehensive feature set and robust design, the LTC6803IG-1 is an ideal choice for engineers looking to enhance the safety, efficiency, and longevity of their battery-powered applications.
For detailed technical specifications, application guides, and support resources, designers and engineers are encouraged to visit the official Analog Devices product page for the LTC6803IG-1.