EN
  • EN
  • DE
  • IT

LTC6803IG-4#PBF

Part No LTC6803IG-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Battery Stack Monitor Li-Ion Automotive 44-Pin SSOP Tube / IC MONITOR BATT STACK MC 44-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface Serial
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-FSOP (0.209", 5.30mm Width)
Manufacturer Package 44-SSOP
Win Source Part Number 784392-LTC6803IG-4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6803-4
Introduction Date February 03, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-4#PBF CAD Model

Description

Linear Technology LTC6803IG-4#PBF Multicell Battery Monitor

The LTC6803IG-4#PBF from Linear Technology is a highly integrated battery monitoring IC designed to enable safer and more efficient management of multicell battery packs. This advanced component is ideal for use in electric vehicles, hybrid vehicles, and large-scale energy storage systems where accurate monitoring of multiple battery cells is crucial for operational reliability and longevity.

Key Features:

  • Precision Monitoring: Capable of monitoring up to 12 series-connected battery cells with a measurement accuracy of 0.25% for ensuring balanced charging and discharging.
  • Wide Voltage Range: Compatible with cell voltages from 0V up to 5V, making it suitable for a variety of battery chemistries.
  • Robust Communication: Features an isoSPI interface for high-speed, RF-immune, long-distance communications with a host microcontroller.
  • Multiplexed Design: Offers a multiplexed cell voltage and temperature measurement capability for comprehensive monitoring.
  • Integrated Fault Detection: Includes overvoltage, undervoltage, and overtemperature detection for enhanced safety.
  • Compact Packaging: Available in a 44-lead SSOP package that is both space-efficient and suitable for automated assembly processes.

Applications:

The LTC6803IG-4#PBF is designed to be versatile, catering to various applications where battery health and efficiency are critical. Common applications include:

  • Electric and hybrid vehicles
  • Backup power systems
  • Grid energy storage
  • Uninterruptible power supplies (UPS)
  • Portable power tools

Reliability and Durability:

Linear Technology's LTC6803IG-4#PBF is built with reliability in mind. It operates over the industrial temperature range and is designed to withstand harsh automotive and industrial environments. With its comprehensive cell monitoring and fault detection capabilities, this IC helps maintain the integrity and safety of battery systems, thereby contributing to the overall reliability of the end product.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available from Linear Technology.

You May Also Be Interested in

Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068
Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Maxim Integrated
IC BATT CMDA PHONE PWR MGMT / Battery IC
Lowest to $0.9146

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2080 $60.2080
3+ $49.4015 $148.2045
4+ $47.8577 $191.4308
5+ $46.3139 $231.5695
6+ $44.7701 $268.6206
8+ $40.1387 $321.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess