EN
  • EN
  • DE
  • IT

LTC6804IG-1#3ZZTRPBF

Part No LTC6804IG-1#3ZZTRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description MULTICELL BAT MON S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface I2C, SPI
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805302-LTC6804IG-1#3ZZTRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6804IG-1#3ZZTRPBF CAD Model

Description

The LTC6804IG-1#3ZZTRPBF is a sophisticated battery monitoring integrated circuit (IC) from Linear Technology, now part of Analog Devices, designed to cater to the advanced requirements of battery management systems. This high-performance product is particularly suitable for applications involving electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where accurate battery state monitoring is critical.

Key Features

  • Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV, ensuring precise monitoring for high-reliability applications.
  • High Voltage Tolerance: The IC is designed to withstand voltages up to 1000V, making it ideal for high-voltage battery stacks commonly found in EVs and HEVs.
  • Robust Communication: Features a reliable two-wire daisy chain interface, which simplifies the system design by allowing multiple LTC6804IG-1#3ZZTRPBF devices to be connected in series without complex wiring or isolation components.
  • Integrated Temperature Sensing: Includes temperature sensing capabilities to monitor the thermal conditions of battery cells, which is critical for safety and longevity.
  • Configurable Fault Detection: Offers programmable fault detection thresholds for overvoltage, undervoltage, and overtemperature conditions, providing customizable protection for the battery pack.

Applications

This IC is highly versatile and can be used in a variety of applications that require precise battery management, including:

  • Electric and Hybrid Electric Vehicles
  • Backup Power Systems
  • Grid Energy Storage
  • Uninterruptible Power Supplies (UPS)
  • Portable Power Devices

Product Specifications

The LTC6804IG-1#3ZZTRPBF comes in a compact 48-lead SSOP package and operates over the industrial temperature range of -40°C to 125°C. It is designed for long-term reliability and performance in harsh environments, making it a trusted choice for critical battery management applications.

Conclusion

With its advanced features and robust design, the LTC6804IG-1#3ZZTRPBF from Linear Technology is an essential component for any system that demands precise battery monitoring and management. Its high level of integration, accuracy, and reliability make it a go-to choice for engineers and designers working on the next generation of battery-powered technology.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 2-5CEL 8WSON / Battery Battery Protection IC Lithium Ion 8-WSON (3x4)
Lowest to $1.0510
Texas Instruments
IC BATT MON MULTI 6-10C 30TSSOP
Lowest to $7.2729
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Maxim Integrated
IC BATT REGULATOR SMD / Battery IC
Lowest to $5.3294
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5454 $61.0908
5+ $25.0629 $125.3145
7+ $24.2797 $169.9579
10+ $23.4965 $234.9650
13+ $22.7133 $295.2729
17+ $20.3636 $346.1812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess