EN
  • EN
  • DE

LTC6804IG-2#PBF

Part No LTC6804IG-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC MONITOR BATT STACK 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 12
Fault Protection Over/Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-SSOP
Win Source Part Number 1064069-LTC6804IG-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6804IG-2#PBF CAD Model

Description

Linear Technology LTC6804IG-2#PBF Battery Monitoring IC

The LTC6804IG-2#PBF is a high-performance, multicell battery stack monitor that plays a crucial role in the management of rechargeable battery systems. Manufactured by Linear Technology, now part of Analog Devices, this integrated circuit is specifically designed to accurately measure up to 12 individual battery cells in series. Its primary application is in the monitoring of battery packs found in electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where precision and reliability are paramount.

Key Features:

  • Cell Voltage Monitoring: Capable of measuring up to 12 Li-Ion cells with a total measurement error under 1.2mV, ensuring accurate state-of-charge (SOC) and state-of-health (SOH) assessments.
  • Robust Communication: Equipped with an isoSPI interface, the LTC6804IG-2#PBF provides high-speed, RF-immune communication that can be daisy-chained with additional LTC6804 devices for monitoring larger series stacks of batteries.
  • High Voltage Capability: The device can handle voltages up to 1000V, making it suitable for high-voltage battery systems.
  • Temperature Measurement: It includes temperature monitoring capabilities to ensure safe operation under various environmental conditions.
  • Passive Cell Balancing: Features passive cell balancing transistors to maintain cell balance and extend battery life.

The LTC6804IG-2#PBF comes in a compact 48-lead SSOP package and is characterized for operation from -40°C to 125°C, making it resilient in challenging thermal environments. Its advanced diagnostic features include open-wire detection and a redundant ADC for increased safety and reliability in critical applications.

This battery monitor IC is a vital component for designers looking to create robust and efficient battery management systems, providing the necessary tools to ensure performance, longevity, and safety of the battery packs. The LTC6804IG-2#PBF's combination of accuracy, reliability, and feature set makes it a top choice for advanced battery system monitoring solutions.

You May Also Be Interested in

Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium-ion/Polymer ESOP-8
Lowest to $0.2911
CellWise Microelectronics
Lithium Battery I2C TDFN-8-EP(2x3) Battery Management RoHS
Lowest to $0.4692
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Injoinic Technology Co.,Ltd.
Lithium-ion/Polymer QFN-32-EP(5x5)
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3494 $56.3494
3+ $46.2354 $138.7062
4+ $44.7905 $179.1620
5+ $43.3457 $216.7285
6+ $41.9008 $251.4048
8+ $37.5663 $300.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess