LTC6811G1 High Voltage Battery Monitor
The LTC6811G1 is a highly sophisticated battery monitoring integrated circuit from Linear Technology, designed for the precise measurement and management of multi-cell battery stacks. This state-of-the-art component is an invaluable tool for applications such as electric vehicles, energy storage systems, and other devices reliant on high-performance battery management systems.
Key Features
- Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a total measurement error under 1.2mV.
- High Voltage Tolerance: The LTC6811G1 can tolerate voltages up to 1000V, ensuring safety and reliability in high voltage applications.
- Robust Communication: Features a robust isoSPI interface for high-speed, RF-immune, long-distance communications.
- Temperature Measurement: Supports external temperature sensor inputs for comprehensive monitoring of battery health.
- Configurable ADC: The onboard 16-bit delta-sigma ADC can be configured for various modes such as faster data acquisition or higher resolution.
- Passive Cell Balancing: Includes onboard passive cell balancing transistors to maintain cell charge uniformity, extending battery life and performance.
- Low Power Modes: Multiple low power operating modes help conserve energy when full functionality is not required.
Applications
The LTC6811G1 is ideal for several high-demand applications that require rigorous and continuous battery monitoring. These include:
- Electric and Hybrid Electric Vehicles (EV/HEV)
- Backup Battery Systems
- Grid Energy Storage
- Uninterruptible Power Supplies (UPS)
Reliability and Performance
The LTC6811G1 is designed with the latest technology to ensure the highest levels of accuracy, reliability, and performance. Its precision monitoring capabilities help to maximize battery efficiency, prolong battery life, and provide critical safety features to protect against battery failure. With its advanced features and robust design, the LTC6811G1 is an essential component for any high-performance battery management system.