EN
  • EN
  • DE
  • IT

LTC6900IS5#TRPBF

Part No LTC6900IS5#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 1kHz to 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 920μA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-5
Mounting Surface Mount
Win Source Part Number 135799-LTC6900IS5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6900IS5#TRPBF CAD Model

Description

LTC6900IS5#TRPBF - Low Power, 1kHz to 20MHz Resistor Set SOT-23 Oscillator

The LTC6900IS5#TRPBF is a compact, low power, high performance silicon oscillator produced by Linear Technology, which is now part of Analog Devices. This versatile component offers a frequency range from 1kHz to 20MHz, which can be set with an external resistor (RSET) and controlled with a single resistor to frequency ratio. It is designed to provide a precision frequency source, replacing conventional crystal or ceramic resonators in a variety of applications.

Encased in a small SOT-23 package, the LTC6900IS5#TRPBF is ideal for space-constrained applications. It operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for both 3V and 5V systems. The oscillator is characterized by its low power consumption, drawing a typical supply current of only 400uA, which decreases at lower frequencies, thereby extending battery life in portable devices.

The LTC6900IS5#TRPBF is equipped with proprietary Linear Technology silicon oscillator technology, which ensures frequency accuracy and stability over temperature, supply voltage, and output load. This high reliability makes it a suitable replacement for mechanical resonators in microprocessor clocks, handheld instruments, and embedded systems, where consistent and precise timing is crucial.

Additional features of this oscillator include a frequency divide-by-N divider (where N can be 1, 10, or 100), allowing further frequency adjustment without changing the RSET value. The device also has a power-down feature that reduces the supply current to less than 10uA, which is particularly beneficial for power-saving modes in battery-operated equipment.

The LTC6900IS5#TRPBF is fully specified over the commercial and industrial temperature ranges, ensuring reliable performance in a wide array of environments. Its ease of use, with minimal external components required, and the elimination of the need for frequency calibration or the concerns of mechanical resonator variances, make this oscillator a versatile and robust solution for electronic designs requiring a stable and accurate clock source.

You May Also Be Interested in

Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Lowest to $2.3093
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8SSOP
Need more? Email Us
Texas Instruments
IC OSC HI PERF LO JITTER 6QFM / IC 6-QFM (7x5)
Lowest to $17.3363
ON Semiconductor
IC OSC VCO 1.1GHZ 8TSSOP
Lowest to $15.5999
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7096 $53.9672
16+ $6.3258 $101.2128
25+ $6.1282 $153.2050
34+ $5.9305 $201.6370
44+ $5.7328 $252.2432
59+ $5.1398 $303.2482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess