EN
  • EN
  • DE

LTC6903IMS8

Part No LTC6903IMS8
Manufacturer Linear Technology
Description 1kHz - 68MHz Serial Port Programmable Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209269-LTC6903IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6903IMS8 CAD Model

Description

LTC6903IMS8 - Programmable Oscillator

The LTC6903IMS8 is a high-performance, low-power, programmable oscillator developed by Linear Technology, now part of Analog Devices. It is designed to offer a wide range of frequency outputs with fine resolution, which makes it a versatile choice for various electronic applications. The LTC6903IMS8 is housed in a compact MSOP-8 package, making it suitable for space-constrained applications.

Key Features

  • Programmable Frequency Range: The device can generate frequencies from 1kHz to 68MHz, which can be programmed using a serial interface. This feature allows for precise frequency tuning, making it ideal for applications that require specific frequency settings.
  • Low Power Consumption: With its low power design, the LTC6903IMS8 is suitable for battery-powered devices, as it helps extend battery life while maintaining performance.
  • Serial Interface: It incorporates an easy-to-use 2-wire serial interface, which simplifies the programming of the frequency and other settings. This makes it a user-friendly option for integration into digital systems.
  • Octal Output Divider: An integrated octal output divider allows the output frequency to be divided by any integer from 1 to 256, providing even greater flexibility in frequency generation.
  • Wide Operating Temperature Range: The device is designed to operate over a temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.
  • Low Phase Noise: The LTC6903IMS8 is designed to produce a low phase noise output, which is critical for applications such as wireless communication, data conversion, and clock generation where signal integrity is paramount.

Applications

The LTC6903IMS8 is suitable for a wide array of applications, which include:

  • Portable and wireless devices
  • Clock generation for microprocessors and DSPs
  • Data communication systems
  • Test and measurement equipment
  • Medical devices

With its robust feature set and flexible programming options, the LTC6903IMS8 from Linear Technology stands out as a high-quality, versatile oscillator solution for designers looking to optimize their electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8482 $61.9374
16+ $7.2601 $116.1616
25+ $7.0332 $175.8300
34+ $6.8063 $231.4142
44+ $6.5795 $289.4980
59+ $5.8988 $348.0292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess