EN
  • EN
  • DE

LTC6904HMS8

Part No LTC6904HMS8
Manufacturer Linear Technology
Description 1kHz - 68MHz Serial Port Programmable Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209271-LTC6904HMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6904HMS8 CAD Model

Description

The LTC6904HMS8 is a highly versatile, precision silicon oscillator produced by Linear Technology, now part of Analog Devices. This compact and robust component offers a programmable frequency range from 1kHz to 68MHz without the need for external components such as resistors, capacitors, or inductors, which are typically required for traditional oscillators.

One of the key features of the LTC6904HMS8 is its ease of use, facilitated by an I²C serial interface that allows frequency programming with digital precision. This feature simplifies design and integration processes, making it an ideal choice for a wide array of applications including wireless communications, networking, and portable electronics where space is at a premium and minimal external components are desired.

The device is housed in an MSOP-8 package, ensuring a small footprint on the PCB while maintaining excellent thermal performance. The LTC6904HMS8 operates over a single supply voltage range of 2.7V to 5.5V, which accommodates most low voltage applications and supports battery-operated devices. Its low power consumption is particularly beneficial for portable and battery-powered applications, where energy efficiency is paramount.

Moreover, the LTC6904HMS8 boasts a high-frequency resolution of up to 0.1% and a low frequency drift with temperature, which is essential for precision-dependent applications. It also features a proprietary silicon oscillator design that ensures high reliability and stability over time and temperature variations.

For designers and engineers looking for a programmable oscillator that combines flexibility, precision, and ease of integration, the LTC6904HMS8 from Linear Technology is an excellent choice. Its robust design and advanced features ensure it can meet the requirements of the most demanding applications while streamlining the design process.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess