EN
  • EN
  • DE

LTC6905HS5-80

Part No LTC6905HS5-80
Manufacturer Linear Technology
Description Fixed Frequency SOT-23 Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209278-LTC6905HS5-80
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6905HS5-80 CAD Model

Description

LTC6905HS5-80 Precision Silicon Oscillator

The LTC6905HS5-80 is a high-performance, precision silicon oscillator manufactured by Linear Technology, designed to provide a fixed frequency clock signal with minimal external components. This compact and robust device is ideal for a wide range of applications, including portable electronics, wireless communication devices, and digital electronics that require a reliable clock source.

With its fixed frequency of 80MHz, the LTC6905HS5-80 stands out for its precision and stability. It is housed in a small, surface-mount TSOT-23 package, making it suitable for space-constrained applications. The device does not require any external resonators or capacitors, which simplifies the design and reduces the overall bill of materials.

One of the key features of the LTC6905HS5-80 is its low power consumption, drawing a mere 10mA of supply current. This makes it an excellent choice for battery-powered devices where power efficiency is crucial. Additionally, the oscillator is designed to operate over a wide supply voltage range of 2.7V to 5.5V, providing versatility and compatibility with various logic levels and supply voltages.

The LTC6905HS5-80 also offers a high level of frequency accuracy (±1.5% maximum initial accuracy) and temperature stability (±100ppm/°C maximum), ensuring consistent performance over the entire operating temperature range of -40°C to 85°C. Its fast start-up time is another advantage, allowing the oscillator to stabilize quickly and resume operation without significant delay.

For applications that demand low electromagnetic interference (EMI), the LTC6905HS5-80 incorporates a proprietary spread spectrum frequency modulation technique, which helps to reduce radiated emissions and improve EMI performance. This feature is particularly beneficial in environments where EMI can affect the functionality of other sensitive electronic components.

In summary, the LTC6905HS5-80 from Linear Technology is a highly reliable, precise, and power-efficient fixed frequency oscillator that offers a seamless solution for designers looking to integrate a stable clock source into their electronic systems without the complexity of additional external components.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5075 $60.0600
19+ $6.1608 $117.0552
30+ $5.9679 $179.0370
40+ $5.7750 $231.0000
52+ $5.5833 $290.3316
70+ $5.0058 $350.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess