EN
  • EN
  • DE
  • IT

LTC6905IS5-133#TRMPBF

Part No LTC6905IS5-133#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 133MHz/ 66.7MHz/ 33.3MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 133MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 133MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784411-LTC6905IS5-133#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905IS5-133#TRMPBF CAD Model

Description

LTC6905IS5-133#TRMPBF - High Precision Silicon Oscillator

The LTC6905IS5-133#TRMPBF is a high-performance, precision silicon oscillator produced by Linear Technology, which is renowned for its reliable and innovative semiconductor products. This compact, fixed-frequency oscillator is designed to provide a stable and precise clock signal for a wide range of electronic applications, including but not limited to, microprocessors, communication systems, and digital signal processing.

Key Features

  • Frequency Range: The LTC6905IS5-133#TRMPBF offers a fixed frequency of 133MHz, which is ideal for applications that require a high-speed clock source.
  • Accuracy: With excellent frequency accuracy and stability, this oscillator ensures that your system operates reliably over a wide range of environmental conditions.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply, making it versatile for use in various systems with different power requirements.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and portable applications, ensuring longer operational times.
  • Temperature Range: The industrial temperature range of -40°C to 85°C allows the oscillator to perform consistently in harsh environmental conditions.
  • Packaging: Housed in a compact SOT-23 package, the LTC6905IS5-133#TRMPBF is suitable for space-constrained applications.
  • No External Components Required: This oscillator functions without the need for external resistors or capacitors, simplifying design and reducing the overall bill of materials.

Applications

The LTC6905IS5-133#TRMPBF is an excellent choice for systems that require a stable and precise clock source without the complexity and size of traditional quartz-based oscillators. Its applications include, but are not limited to, portable instrumentation, wireless communication devices, networking equipment, and embedded systems.

Conclusion

Overall, the LTC6905IS5-133#TRMPBF from Linear Technology is a reliable and efficient solution for designers looking to integrate a high-quality clock source into their electronic systems. Its combination of high frequency, precision, and ease of use, along with its robustness in various operating conditions, makes it a versatile component for a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $9.1272
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $1.9268
Rohm Semiconductor
IC OSC TIMER CONTROL AUTO 8MSOP / Timer Control IC 8-MSOP
Lowest to $0.6154
ON Semiconductor
IC OSC XTAL 345MHZ 6CLCC
Lowest to $12.6398
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
ON Semiconductor
IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $0.2884
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
ON Semiconductor
IC OSC XTAL DUAL FREQ 6-CLCC
Lowest to $16.2579

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess