EN
  • EN
  • DE

LTC6905IS5

Part No LTC6905IS5
Manufacturer Linear Technology
Description 17MHz to 170MHz Resistor Set SOT-23 Oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209280-LTC6905IS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6905IS5 CAD Model

Description

LTC6905IS5 Precision Silicon Oscillator

The LTC6905IS5 is a compact, high-performance silicon oscillator from Linear Technology, designed to offer a precision-managed clock signal for a wide range of electronic applications. This versatile component is housed in a space-saving SOT-23 package, making it an ideal choice for systems where board space is at a premium.

Key Features:

  • Frequency Range: The LTC6905IS5 can be programmed to produce frequencies from 17MHz up to 170MHz, ensuring flexibility for various design requirements.
  • Frequency Setting: Its frequency is easily set using a single external resistor, which simplifies the design process and reduces the need for complex programming or additional components.
  • High Accuracy: Offering a frequency accuracy of ±1.5%, the oscillator provides a stable and precise clock signal that is crucial for timing-sensitive applications.
  • Low Power Consumption: It operates with a supply voltage ranging from 2.7V to 5.5V, making it suitable for battery-powered devices, while maintaining low power consumption.
  • Temperature Stability: The LTC6905IS5 is designed to maintain its performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Output Enable: An output enable pin allows the user to control the oscillator signal, offering additional flexibility in power management and signal routing.

Applications:

The LTC6905IS5 is a versatile component that can be used in a range of applications, including but not limited to:

  • Portable and wireless devices where power efficiency is critical
  • Networking equipment such as routers and switches
  • Consumer electronics, including set-top boxes and gaming consoles
  • Industrial and automotive systems requiring robust and accurate timing solutions

Linear Technology's LTC6905IS5 silicon oscillator provides designers with a reliable, easy-to-use solution for generating a precision clock signal without the need for external crystals or tuning elements. Its combination of high frequency precision, low power consumption, and small form factor makes it an excellent choice for modern electronic designs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess