EN
  • EN
  • DE

LTC6906HS6#TRMPBF

Part No LTC6906HS6#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator - 0.01MHz to 1MHz CMOS Automotive 6-Pin TSOT-23 T/R / IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 10kHz ~ 1MHz
Operating Supply Voltage 2.25 V ~ 3.6 V
Operating Supply Current 78μA
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Mounting SMD
Win Source Part Number 784416-LTC6906HS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6906
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6906HS6#TRMPBF CAD Model

Description

LTC6906HS6#TRMPBF - Precision Silicon Oscillator

The LTC6906HS6#TRMPBF is a high-performance silicon oscillator from Linear Technology, designed to offer a precise and stable clock signal for a wide range of applications. This compact and robust device comes in a small SOT-23 package, making it an excellent choice for space-constrained applications where size and reliability are critical.

One of the standout features of the LTC6906HS6#TRMPBF is its ease of use. It requires only a single resistor to set the output frequency, eliminating the need for complex external circuitry or programming. The frequency can be adjusted from 1kHz to 20MHz, providing design flexibility and making it suitable for various digital and analog applications.

The oscillator is highly accurate, with a precision of 1.5% initial accuracy and a temperature stability of 100ppm/°C, ensuring reliable operation over a wide temperature range. This precision makes the LTC6906HS6#TRMPBF ideal for applications where consistent timing is vital, such as in communication systems, data converters, and portable electronics.

Additionally, the device features a proprietary on-chip temperature compensation circuit that maintains frequency stability over the full operating temperature range. This makes the LTC6906HS6#TRMPBF a robust choice for industrial and automotive applications, where temperature variations are common.

Power efficiency is another key aspect of the LTC6906HS6#TRMPBF, with a low supply voltage range of 2.7V to 5.5V and a supply current of 12.5mA at 5V. This low power consumption is particularly beneficial for battery-powered devices, where extending battery life is crucial.

Moreover, the LTC6906HS6#TRMPBF offers a fast start-up time of less than 100µs, making it an excellent choice for systems that require quick wake-up times, such as handheld devices and power-sensitive IoT applications.

In summary, the LTC6906HS6#TRMPBF from Linear Technology is a versatile, high-precision oscillator that provides a stable frequency output with minimal external components. Its compact size, ease of use, and power efficiency make it an ideal solution for a broad range of electronic products.

You May Also Be Interested in

Microchip Technology
MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8000 $54.4000
18+ $5.5795 $100.4310
28+ $5.4051 $151.3428
39+ $5.2308 $204.0012
50+ $5.0564 $252.8200
67+ $4.5333 $303.7311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess