Linear Technology LTC6907CS6IS6HS6 High-Frequency Oscillator
The LTC6907CS6IS6HS6 is a high-performance, silicon oscillator from Linear Technology designed to provide users with a compact, robust, and versatile clock generation solution. This oscillator is part of the LTC6907 series and is characterized by its ability to generate frequencies ranging from 1kHz to 68MHz without the need for any external components such as resistors, capacitors, or inductors.
One of the key features of the LTC6907CS6IS6HS6 is its ease of use. It is programmable through a single resistor (RSET), which sets the frequency, and a one-shot calibration is all that is required to set the output frequency. Additionally, the device offers a divide-by feature that allows the output frequency to be divided by any integer from 1 to 1024, providing further flexibility in frequency generation.
The LTC6907CS6IS6HS6 comes in a compact SOT-23 package, making it ideal for space-constrained applications. It operates from a single 2.7V to 5.5V supply, which makes it suitable for a wide range of power environments, from battery-powered devices to industrial systems. The low power consumption of the LTC6907CS6IS6HS6 makes it an excellent choice for portable and low-power applications.
In terms of performance, the LTC6907CS6IS6HS6 offers excellent frequency stability and low jitter, which is critical for applications requiring precise timing. The oscillator's robust design ensures reliable operation over the full industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environments.
Applications for the LTC6907CS6IS6HS6 are diverse and include use in wireless communications, networking, medical devices, and industrial controls, where a stable and precise clock source is essential. The product's high-frequency operation also makes it suitable for use in RF and high-speed digital signal processing (DSP) systems.
In summary, the LTC6907CS6IS6HS6 from Linear Technology is a high-frequency, programmable oscillator that offers a simple, efficient, and flexible solution for generating precise clock signals in a wide range of electronic applications.