EN
  • EN
  • DE

LTC6909IMS#PBF

Part No LTC6909IMS#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Spread Spectrum Silicon Oscillator - 0.0125MHz to 6.67MHz CMOS Automotive 16-Pin MSOP Tube / IC OSC SILICON PROG 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Oscillator, Silicon
Frequency 12.5kHz ~ 6.67MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 2.4mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Mounting SMD
Win Source Part Number 784427-LTC6909IMS#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6909
Introduction Date February 09, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6909IMS#PBF CAD Model

Description

The LTC6909IMS#PBF is a highly versatile, precision silicon oscillator designed by Linear Technology to provide a configurable frequency output with multiple outputs. This compact integrated circuit is housed in a MSOP-10 package and is part of Linear Technology's extensive range of clock generation and distribution products.

Key Features

  • Configurable Outputs: The LTC6909IMS#PBF can generate up to four different frequencies on separate output pins, making it an excellent choice for complex systems that require multiple clock domains.
  • Wide Frequency Range: It offers a broad frequency range from 1kHz to 68MHz, which can be set using external resistors or controlled via a serial interface, providing design flexibility and ease of use.
  • Low Power Consumption: Designed for energy-efficient operation, the LTC6909IMS#PBF is ideal for battery-powered and portable applications, ensuring minimal impact on the overall power budget of the system.
  • Spread Spectrum Modulation: To reduce electromagnetic interference (EMI), the device includes optional spread spectrum modulation, which can be invaluable in sensitive applications where signal integrity and compliance with EMI standards are critical.
  • High Precision: The oscillator maintains a high level of precision and stability over temperature, voltage, and time, making it suitable for precision-dependent applications.

Applications

The LTC6909IMS#PBF is suitable for a wide range of applications, including but not limited to:

  • Communications Systems
  • Networking Equipment
  • Medical Devices
  • Industrial Controls
  • Automotive Electronics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC6909IMS#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the stringent requirements of various industries.

Ordering Information

The product is available with the part number LTC6909IMS#PBF, where 'PBF' denotes the lead-free, RoHS-compliant package. For detailed specifications, application notes, and support documentation, customers are encouraged to visit the official Linear Technology (now part of Analog Devices) website or contact their local sales representative.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Enable/Disable 6-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Microchip Technology
Programmable Clock Capable of Providing Two LVCMOS Clock Outputs up to 200MHz
Lowest to $3.2640
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2953 $51.8859
8+ $14.1911 $113.5288
11+ $13.7476 $151.2236
16+ $13.3041 $212.8656
20+ $12.8607 $257.2140
27+ $11.5302 $311.3154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess