EN
  • EN
  • DE

LTC6912CGN-1#PBF

Part No LTC6912CGN-1#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Dual R-R I/O ±5.25V/10.5V Automotive 16-Pin SSOP N Tube / IC OPAMP PGA 33MHZ RRO 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Programmable Gain
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 26 V/μs
GBP - Gain Bandwidth Product 33MHz
Voltage - Input Offset 125μV
Operating Supply Current 2.25mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 784435-LTC6912CGN-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6912-1
Introduction Date September 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6912CGN-1#PBF CAD Model

Description

Product Overview: LTC6912CGN-1#PBF

The LTC6912CGN-1#PBF is a high-performance, dual-channel, digitally programmable gain amplifier (PGA) developed by Linear Technology. Designed for flexibility and precision, this component is ideal for a wide range of applications, including data acquisition systems, medical instrumentation, and industrial process controls.

At the heart of the LTC6912CGN-1#PBF lies its ability to provide programmable gain settings that can be easily adjusted through a 3-wire SPI digital interface. The gain can be selected from 0dB up to 48dB in 6dB increments, allowing for precise signal amplification tailored to the specific needs of the application.

Key Features:

  • Dual Programmable Gain Amplifiers: This device includes two independent PGAs, offering designers the flexibility to use them in stereo applications or to process two separate signals simultaneously.
  • Wide Gain Range: Users can program the gain from 0dB to 48dB in 6dB steps, providing significant adaptability for varying signal levels.
  • Low Noise Performance: The LTC6912CGN-1#PBF boasts a low noise figure, ensuring that signal integrity is maintained even at higher gain settings.
  • High-Speed SPI Interface: The fast SPI interface facilitates quick adjustments to the gain settings, making the device suitable for dynamic systems that require real-time tuning.
  • Single Supply Operation: Operating from a single 2.7V to 5.5V supply, the LTC6912CGN-1#PBF simplifies power supply design and is compatible with a range of electronic systems.
  • Compact Packaging: Encased in a 16-lead narrow SSOP package, this PGA conserves board space and is ideal for space-constrained applications.

Applications:

The LTC6912CGN-1#PBF's versatile nature makes it suitable for various applications, such as:

  • Automatic gain control systems
  • Signal conditioning in sensor interfaces
  • Audio processing
  • ADC driver amplification
  • Industrial control systems

With its combination of digital programmability, low noise, and compact form factor, the LTC6912CGN-1#PBF from Linear Technology stands out as a practical solution for designers looking to optimize their signal chain with precision and efficiency.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess