EN
  • EN
  • DE

LTC691ISW

Part No LTC691ISW
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209310-LTC691ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC691ISW CAD Model

Description

LTC691ISW: A Robust Microprocessor Supervisory Circuit

The LTC691ISW, designed and manufactured by Linear Technology, is a state-of-the-art microprocessor supervisory circuit that ensures reliable operation of microprocessor (µP) systems during power failures. This integrated circuit (IC) provides a comprehensive range of features that are crucial for maintaining the integrity of the µP and associated circuitry.

Key Features and Benefits

  • Precision Voltage Monitoring: The LTC691ISW is engineered to monitor power supply voltages with high accuracy, ensuring that the µP and other sensitive components are protected from unpredictable power conditions.
  • Low Power Consumption: With its low quiescent current, the LTC691ISW is an ideal choice for power-sensitive applications, contributing to overall energy efficiency within the system.
  • Automatic Reset Generation: Upon detection of an out-of-tolerance power supply condition, the LTC691ISW automatically generates a reset pulse to the µP, which lasts until normal voltage levels are restored plus an additional delay time. This feature is crucial for allowing the µP to restart in a known state.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, providing an additional layer of control for system operators or during debugging processes.
  • Backup Battery Switchover: In the event of a main power failure, the LTC691ISW seamlessly switches to a backup battery, ensuring uninterrupted operation of the memory and real-time clock functions.
  • Wide Operating Temperature Range: The LTC691ISW is designed to operate over a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are common.

Applications

The versatility of the LTC691ISW makes it an excellent choice for a wide range of applications, including:

  • Portable and battery-powered equipment
  • Computers and controllers
  • Intelligent instruments
  • Automotive systems
  • Industrial systems

With its robust feature set, the LTC691ISW ensures that critical µP systems maintain functionality and reliability, even in the face of power supply irregularities. Its compact SW package makes it a practical choice for space-constrained applications, while its comprehensive monitoring and control capabilities make it an essential component for any system requiring high levels of operational integrity.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess