EN
  • EN
  • DE

LTC6941CUD-2#PBF

Part No LTC6941CUD-2#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828685-LTC6941CUD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6941CUD-2#PBF CAD Model

Description

LTC6941CUD-2#PBF - A High-Performance Frequency Synthesizer from Linear Technology

The LTC6941CUD-2#PBF is a state-of-the-art, ultralow noise, high-frequency synthesizer that integrates a high-performance phase-locked loop (PLL) with a voltage-controlled oscillator (VCO) to deliver a precision signal for a wide range of applications. Manufactured by Linear Technology, a leader in analog integrated circuits, this product is designed to provide a compact and efficient solution for advanced communications systems, instrumentation, and other applications requiring high-quality signal generation.

Key Features:

  • Wide Frequency Range: The LTC6941CUD-2#PBF is capable of generating frequencies from 355MHz to 3.6GHz, making it versatile for various uses in RF and microwave systems.
  • Low Phase Noise: With its low phase noise performance, the LTC6941 ensures signal integrity and reduces noise in sensitive applications, which is critical for high-speed data communications and precise measurement equipment.
  • Integrated VCO: The inclusion of an integrated VCO simplifies design and reduces the number of external components required, saving space and cost on the PCB.
  • Programmable: Users can program the output frequency, phase noise, and other parameters through a serial interface, providing flexibility and ease of use.
  • Fast Locking: The PLL's fast locking capability is ideal for frequency hopping and agile systems where quick settling times are essential.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Clock Generation
  • Satellite Communication Systems
  • Phased Array Antennas

The LTC6941CUD-2#PBF is packaged in a compact, 4mm x 4mm QFN package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures reliable performance in a variety of environments. For engineers and designers looking for a high-performance, flexible, and reliable frequency synthesizer, the LTC6941CUD-2#PBF from Linear Technology stands out as an excellent choice.

Linear Technology's commitment to high-quality and performance is evident in the LTC6941CUD-2#PBF, making it a go-to component for those who require the best in frequency synthesis technology.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess