EN
  • EN
  • DE
  • IT

LTC694IS8-3.3#PBF

Part No LTC694IS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MPU SUPRVISRY CIRC 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1064194-LTC694IS8-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC694IS8-3.3#PBF CAD Model

Description

The LTC694IS8-3.3#PBF is a robust, high-performance microprocessor supervisory circuit designed by Linear Technology, now part of Analog Devices. This precision device is engineered to maintain system integrity by monitoring the power supply voltage in digital systems. It is an essential component for applications requiring high reliability and consistent operation, making it ideal for use in microprocessor systems, computers, controllers, and intelligent instruments.

Key Features

  • Voltage Monitoring: The LTC694IS8-3.3#PBF precisely monitors a 3.3V power supply, ensuring that the voltage remains within acceptable thresholds for reliable operation.
  • Reset Output: Upon detection of an out-of-tolerance condition, the device generates a reset signal, which holds the microprocessor in a reset state for at least 200ms after the power supply has returned to an in-tolerance condition. This reset function helps prevent system errors and data corruption during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: This supervisory circuit is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various system requirements.
  • Compact Package: The LTC694IS8-3.3#PBF is offered in a narrow 8-lead SOIC package, which is suitable for space-constrained applications.
  • Operating Temperature: The device is specified for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

  • Microprocessor Systems
  • Computers and Servers
  • Embedded Systems
  • Portable and Battery-powered Equipment
  • Industrial Controllers
  • Intelligent Instruments

The LTC694IS8-3.3#PBF by Linear Technology represents a blend of precision, durability, and functionality, making it an indispensable component for safeguarding complex electronic systems. Its ability to monitor power supply conditions and respond appropriately ensures that your critical applications run smoothly and without interruption.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR MPU VOLT MONITOR / Supervisor Open Drain or Open Collector 5 Channel 14-PDIP
Lowest to $17.7641
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2007 $62.0070
23+ $5.0877 $117.0171
35+ $4.9288 $172.5080
47+ $4.7697 $224.1759
61+ $4.6107 $281.2527
82+ $4.1338 $338.9716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess