EN
  • EN
  • DE

LTC6954IUFF-4#PBF

Part No LTC6954IUFF-4#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.4GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS
Frequency - Max 1.4GHz
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (4x7)
Win Source Part Number 784477-LTC6954IUFF-4#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6954-4
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6954IUFF-4#PBF CAD Model

Description

The LTC6954IUFF-4#PBF is a versatile, high-performance clock distribution solution from Linear Technology, designed for applications that require precise timing and synchronization. This advanced device is part of Linear Technology's family of clock distribution ICs, which are known for their reliability and precision in managing clock signals within complex electronic systems.

Key Features

  • Multiple Outputs: The LTC6954IUFF-4#PBF provides four low-jitter clock outputs, allowing for flexible distribution of the clock signal to various components within a system.
  • Low Phase Noise: With exceptionally low phase noise performance, this product ensures high signal integrity, which is critical for applications such as data converters, wireless infrastructure, and test equipment.
  • Configurable: The outputs can be easily configured for different phases and output levels, making it adaptable to a wide range of applications and requirements.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it suitable for various clocking needs.
  • High Temperature Operation: The industrial-grade version operates over a temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications

The LTC6954IUFF-4#PBF is ideal for use in numerous high-speed communication and data processing systems. Its precision and flexibility make it an excellent choice for:

  • Telecommunication and networking equipment
  • High-speed data acquisition systems
  • Signal processing units
  • Test and measurement instruments

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6954IUFF-4#PBF meets the stringent requirements for performance and reliability. The product is available in a compact QFN package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating ease of integration into a wide range of electronic assemblies.

With its advanced features and robust design, the LTC6954IUFF-4#PBF from Linear Technology stands out as a superior clock distribution choice for designers looking to optimize their systems for speed, accuracy, and reliability.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7858 $74.3574
5+ $20.3370 $101.6850
8+ $19.7015 $157.6120
11+ $19.0660 $209.7260
14+ $18.4304 $258.0256
19+ $16.5238 $313.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess