EN
  • EN
  • DE

LTC6993IS6-1#TRMPBF

Part No LTC6993IS6-1#TRMPBF
Manufacturer Linear Technology
Catalog Logic - Multivibrators
Description IC MONO MULTIVIBRATOR TSOT23-6 / Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11ns
Current - Output High, Low 16mA, 16mA
Supply Voltage - Operating 2.25 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 98028-LTC6993IS6-1#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Sensing & Instrumentation, Portable Devices, Power Management
Family Name LTC6993-1
Introduction Date August 06, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6993IS6-1#TRMPBF CAD Model

Description

LTC6993IS6-1#TRMPBF TimerBlox: Voltage-Controlled Pulse Width Modulator

The LTC6993IS6-1#TRMPBF is a highly versatile and innovative component from Linear Technology, designed to serve as a voltage-controlled pulse width modulator within the TimerBlox® series. This integrated circuit (IC) offers precision timing capabilities, making it an ideal choice for a wide range of applications that require reliable and adjustable pulse generation.

Key Features

  • Adjustable Pulse Width Modulation: The LTC6993IS6-1#TRMPBF allows users to adjust the duty cycle of the output pulse from 0% to 100% using a single external resistor or a voltage-controlled input.
  • Frequency Range: The device can operate over a frequency range of 3.81Hz to 1MHz, providing flexibility for various timing requirements.
  • Low Power Consumption: With its power-saving features, the LTC6993IS6-1#TRMPBF is an excellent choice for battery-powered devices and portable applications.
  • CMOS Output Driver: The IC includes a CMOS output driver capable of sourcing or sinking up to 20mA, allowing it to directly drive a load or interface with other digital components.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 2.25V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: The device is designed to function in a wide temperature range from -40°C to 125°C, ensuring reliable operation in extreme conditions.

Applications

The LTC6993IS6-1#TRMPBF is suitable for a multitude of applications, including but not limited to:

  • Precision pulse generation
  • Frequency discrimination
  • Time delay generation
  • Pulse position modulation
  • Complex waveform generation

Package and Reliability

Encased in a compact SOT-23 package, the LTC6993IS6-1#TRMPBF is designed for space-constrained applications. It is also available in a tape and reel format under the part number LTC6993IS6-1#TRMPBF, facilitating automated assembly processes. The robust design and manufacturing process ensure high reliability, making it a trusted choice for both industrial and commercial products.

Overall, the LTC6993IS6-1#TRMPBF from Linear Technology is a sophisticated and reliable solution for designers seeking a high-performance, adjustable pulse width modulator for their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.1279
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.2681
Linear Technology
Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $7.8407
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2457 $50.7199
17+ $5.9452 $101.0684
27+ $5.7594 $155.5038
36+ $5.5736 $200.6496
47+ $5.3878 $253.2266
63+ $4.8305 $304.3215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,920 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess