EN
  • EN
  • DE

BQ2000PWG4

Part No BQ2000PWG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Programmable Multi-Chemistry Fast-Charge Management IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Voltage Supply MAX 6V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1153964-BQ2000PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2000
Introduction Date January 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2000PWG4 CAD Model

Description

Introducing the BQ2000PWG4 from Texas Instruments

The BQ2000PWG4 is a highly sophisticated power management integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced IC is tailored for efficient charge management of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries, making it an ideal choice for a wide range of portable applications where reliable and efficient battery performance is crucial.

At the core of the BQ2000PWG4's functionality is its fast-charge control, which is capable of safely and quickly recharging batteries to ensure minimal downtime for users. The IC employs a negative delta voltage (-ΔV) detection method to monitor the charging process, which helps prevent overcharging and extends the life of the batteries. Additionally, it incorporates a pre-charge conditioning feature, which is especially useful for reviving deeply discharged cells, ensuring they are gently brought up to an optimal state before the fast charge begins.

The BQ2000PWG4 also features a top-off charge cycle, which provides a final charge to batteries at a lower current, ensuring they reach their full capacity. This is followed by a maintenance charge mode that keeps the battery fully charged without overcharging, ready for use at any time. The IC's charge status output can be used to signal the charge progress to the user, providing a clear indication of the battery's condition.

Designed with safety in mind, the BQ2000PWG4 includes essential protection features such as temperature sensing, which prevents charging at extreme temperatures, and a safety timer to limit the maximum charge time. This ensures that the batteries are charged safely and efficiently, protecting both the device and the user.

Available in a TSSOP PowerPAD™ package, the BQ2000PWG4 is not only functionally impressive but also compact, allowing for seamless integration into portable devices where space is at a premium. With its advanced features and reliable performance, the BQ2000PWG4 from Texas Instruments stands out as an excellent choice for designers looking to enhance the battery charging capabilities of their next project.

You May Also Be Interested in

Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Maxim Integrated
SWITCH-MODE 1-CELL LI+ CHARGER
Lowest to $3.0261
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Microchip Technology
IC BATT CONTRL LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $0.9836
Texas Instruments
IC BATT CHG LI-ION 1CELL 20DSBGA / Charger IC Lithium Ion/Polymer 20-DSBGA
Lowest to $4.1075
Maxim Integrated
IC BAT CHG MULTCHEM 1-3CL 16TQFN
Lowest to $13.8601
Analog Devices Inc.
IC BATT CHG LI-ION 2CELL 12DFN
Lowest to $6.1949
Texas Instruments
IC BATT CHG LI-ION 1CELL 16QFN
Lowest to $5.8970
Microchip Technology
IC BATT CONTRL LI-ION 1CEL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $19.5853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6766 $50.2980
75+ $1.3757 $103.1775
115+ $1.3327 $153.2605
160+ $1.2897 $206.3520
205+ $1.2467 $255.5735
270+ $1.1177 $301.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess