EN
  • EN
  • DE

LTC6994IDCB-1#PBF

Part No LTC6994IDCB-1#PBF
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1450+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 732219-LTC6994IDCB-1#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6994IDCB-1#PBF CAD Model

Description

The LTC6994IDCB-1#PBF is a versatile programmable delay block timer designed by Linear Technology, now part of Analog Devices. This compact, precision device is part of the TimerBlox® family and is engineered to provide a range of delay configurations, making it an ideal solution for a variety of timing applications.

The LTC6994 is a monostable multivibrator, also known as a one-shot timer, that can be programmed to delay a digital signal from nanoseconds to seconds. With its easy-to-use interface, the delay time can be set using a single external resistor or programmed via a digital interface. This feature allows designers to fine-tune the timing requirements for their specific applications without the need for complex programming.

The LTC6994IDCB-1#PBF operates over a wide supply voltage range of 2.25V to 5.5V, making it suitable for both portable and fixed power applications. It also features a low start-up current and a shutdown feature that reduces the supply current to less than 1µA, thus saving power in battery-operated systems. The device's robust design ensures high reliability and stability over temperature variations and supply voltage changes.

This timer's accuracy and versatility are further enhanced by its ability to reject noise and its flexibility in handling different types of input signals. Whether the input is a pulse, a square wave, or an irregular signal, the LTC6994IDCB-1#PBF ensures that the output delay is consistent and precise.

Housed in a small 6-pin DFN package, the LTC6994IDCB-1#PBF is designed for space-constrained applications. It is widely used in applications such as pulse shaping, time delay generation, pulse-width modulation, and in systems that require synchronization and timing adjustments.

In summary, the LTC6994IDCB-1#PBF from Linear Technology is a highly reliable and precise delay block timer that provides a simple solution for a wide array of timing challenges across various electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6274 $57.7644
13+ $7.8995 $102.6935
20+ $7.6526 $153.0520
28+ $7.4057 $207.3596
35+ $7.1589 $250.5615
47+ $6.4183 $301.6601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess