EN
  • EN
  • DE

LTC1517CS5-5#TR

Part No LTC1517CS5-5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0027+
Reference case SOT23-5
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 746958-LTC1517CS5-5#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1517CS5-5#TR CAD Model

Description

Introducing the LTC1517CS5-5#TR from Linear Technology

The LTC1517CS5-5#TR is a high-performance, step-up DC/DC converter designed to provide a fixed 5V output from an input voltage range of 1.5V to 5.5V. This makes it an ideal choice for battery-powered applications where extending battery life is crucial. The device is housed in a compact SOT-23 package, making it suitable for space-constrained applications.

One of the key features of the LTC1517CS5-5#TR is its high efficiency, which can reach up to 90%. This is achieved through an internal synchronous rectifier and optimized switching frequencies, which also help to reduce the size of external components. The converter operates in a Burst Mode® which ensures low quiescent current, further enhancing battery life when the load is light.

The device also includes a shutdown feature that reduces the supply current to less than 5uA, providing an additional power-saving mode for extended battery operation. This is particularly useful in portable devices that require long standby times.

For design flexibility, the LTC1517CS5-5#TR does not require the use of an external diode, which simplifies the design and reduces the overall bill of materials. With its internal power switch and Schottky diode, it can deliver up to 100mA of continuous output current, depending on input voltage and load conditions.

Protection features are also embedded in the LTC1517CS5-5#TR to ensure the longevity and reliability of the application. These include thermal shutdown and current limiting to protect the device and the load under abnormal conditions.

Overall, the LTC1517CS5-5#TR is a versatile, efficient, and reliable solution for a wide range of applications, including handheld devices, GPS units, and portable medical equipment. Its small footprint and high level of integration make it an excellent choice for designers looking to maximize performance while minimizing space and component costs.

With the LTC1517CS5-5#TR, Linear Technology continues to demonstrate its commitment to providing innovative power management solutions that meet the needs of modern electronic devices.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3052 $58.7340
110+ $1.0707 $117.7770
170+ $1.0372 $176.3240
235+ $1.0037 $235.8695
300+ $0.9702 $291.0600
400+ $0.8697 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess