EN
  • EN
  • DE

LTC7510XEUH#005N-1PBF

Part No LTC7510XEUH#005N-1PBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 98052-LTC7510XEUH#005N-1PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC7510XEUH#005N-1PBF CAD Model

Description

The LTC7510XEUH#005N-1PBF is a state-of-the-art power management integrated circuit (IC) from Linear Technology, a brand known for its high-performance analog integrated circuits. This product stands out in the market for its efficiency, reliability, and adaptability, catering to a wide array of applications that require precise power control and management.

Key Features

  • High Efficiency: The LTC7510XEUH#005N-1PBF is designed to maximize power efficiency, which is crucial for battery-powered devices and energy-sensitive applications.
  • Advanced Power Management: This IC incorporates sophisticated power management features that ensure stable operation under various load conditions, contributing to the longevity and reliability of the end product.
  • Compact Form Factor: Housed in a compact package, the LTC7510XEUH#005N-1PBF saves valuable board space, making it ideal for space-constrained applications.
  • Thermal Management: The product is engineered with thermal protection features, safeguarding the IC from potential damage due to overheating.

Applications

The LTC7510XEUH#005N-1PBF is versatile and can be used in a variety of applications, including:

  • Portable Electronic Devices
  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Medical Equipment

Technical Specifications

Parameter Value
Package/Case QFN-24
Input Voltage Specified by the manufacturer
Output Voltage Adjustable based on application requirements
Switching Frequency Optimized for efficiency
Operating Temperature Specified by the manufacturer

With its robust feature set and compliance with industry standards, the LTC7510XEUH#005N-1PBF from Linear Technology is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess