EN
  • EN
  • DE

TVR14330

Part No TVR14330
Manufacturer TKS
Catalog HOT - SALES and EOL Components (T)
Description ZINC OXIDE VARISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TKS
Win Source Part Number 383576-TVR14330
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVR14330 CAD Model

Description

The TVR14330 is a varistor manufactured by TKS. A varistor, short for variable resistor, is a voltage-dependent resistor (VDR) that provides overvoltage protection for electronic circuits. When a transient voltage spike occurs, the varistor's resistance drops dramatically, diverting the excess current away from sensitive components. This protects the circuit from damage caused by voltage surges.

Applications

  • Power Supplies: Protecting power supplies from voltage transients and surges.
  • Consumer Electronics: Used in televisions, audio equipment, and appliances to protect against power fluctuations.
  • Industrial Equipment: Safeguarding industrial machinery and control systems from voltage spikes.
  • Telecommunications: Protecting telephone lines and communication equipment from lightning strikes and power surges.
  • Automotive Electronics: Protecting sensitive electronic components in vehicles from voltage transients.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without degradation.
  • Fast Response Time: Reacts quickly to voltage transients, providing immediate protection.
  • Wide Operating Voltage Range: Suitable for a variety of voltage levels and applications.
  • Robust Construction: Built to withstand harsh environmental conditions.
  • Compact Size: Allows for easy integration into space-constrained designs.

Benefits

  • Enhanced Circuit Protection: Protects sensitive components from damage due to overvoltage events.
  • Improved Product Reliability: Increases the lifespan of electronic devices by preventing voltage surge damage.
  • Reduced Downtime: Minimizes equipment failures caused by voltage transients, reducing downtime and repair costs.
  • Cost-Effective Solution: Provides a reliable and cost-effective method for protecting electronic circuits.
  • Simplified Design: Easy to integrate into new and existing circuit designs.

The TVR14330 varistor is typically made from metal oxide semiconductor materials. For detailed specifications, including clamping voltage, maximum surge current, capacitance, and operating temperature range, it is essential to consult the manufacturer's datasheet. Selecting a varistor with the appropriate voltage and surge current ratings is crucial for ensuring effective circuit protection. Consider derating the varistor based on the operating environment and application requirements. Correct application of varistors like the TVR14330 is vital for reliable electronic system performance in the face of unpredictable voltage transients.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess