EN
  • EN
  • DE

LTM2881Y5

Part No LTM2881Y5
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1199678-LTM2881Y5
Categories Custom Parts
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM2881Y5 CAD Model

Description

The LTM2881Y5 is a high-performance isolated USB transceiver module from Linear Technology that provides a complete and robust USB isolation solution. Designed to enhance the reliability and protect the integrity of USB data communication, this innovative product incorporates both isolation and power in one compact, surface-mount package.

Key Features

  • Integrated Isolation: The LTM2881Y5 features 2500V RMS of galvanic isolation between the USB logic and bus-side transceiver, ensuring protection against high voltage, spikes, and ground loops.
  • Integrated Power: It includes an isolated DC/DC converter that provides regulated power for both the USB transceiver and the external peripheral, eliminating the need for a separate isolated power supply.
  • USB 2.0 Compatible: This module supports full-speed (12Mbps) and low-speed (1.5Mbps) operation, making it suitable for a wide range of USB applications.
  • Robust Bus Transceiver: The bus-side transceiver is designed to handle the harsh environments often found in industrial and medical applications.
  • High Temperature Operation: The LTM2881Y5 is operational over a temperature range of -40°C to 85°C, ensuring reliable performance in extreme conditions.

Applications

With its robust design and integrated features, the LTM2881Y5 is ideal for various applications where USB communication requires isolation, such as:

  • Industrial control and automation
  • Medical equipment and instrumentation
  • Test and measurement systems
  • Isolated USB hubs, interfaces, and audio applications

Design and Integration

The module's small footprint and surface-mount design allow for easy integration into existing and new designs without the need for complex PCB layouts or multiple external components. The LTM2881Y5 simplifies design challenges, speeds up time-to-market, and enhances system reliability, making it a go-to solution for designers looking to incorporate isolated USB communication in their projects.

Conclusion

The LTM2881Y5 from Linear Technology represents a significant step forward in isolated USB communication, offering designers a compact, reliable, and easy-to-use solution that meets the stringent requirements of industrial and medical applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess