EN
  • EN
  • DE

LTM2883CY-5S#PBF

Part No LTM2883CY-5S#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 6CH SPI 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type SPI
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise and Fall Time 3ns, 3ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064297-LTM2883CY-5S#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM2883CY-5S#PBF CAD Model

Description

Introducing the LTM2883CY-5S#PBF - Isolated USB Transceiver from Linear Technology

The LTM2883CY-5S#PBF is a cutting-edge isolated USB transceiver module designed to provide robust communication in harsh environments. Manufactured by Linear Technology, a leader in the design and production of high-performance analog integrated circuits, this product is engineered to ensure reliable data transfer with isolation from electrical noise and ground loops.

Key Features:

  • Integrated Isolation: The LTM2883CY-5S#PBF features 2500V RMS of galvanic isolation between the USB interface and the logic interface. This isolation is achieved through an onboard isolated DC/DC converter, ensuring that the data and power domains are kept separate, thus preventing noise and voltage spikes from affecting the data integrity.
  • USB 2.0 Compatible: The device supports full-speed (12Mbps) USB 2.0 communication, making it compatible with a wide range of USB-enabled devices and ensuring ease of integration into existing systems.
  • Robust ESD Protection: With enhanced ESD protection, the LTM2883CY-5S#PBF is capable of withstanding electrostatic discharges, which is critical in maintaining the longevity and reliability of the product in industrial settings.
  • Automatic Enumeration: The module is designed for plug-and-play operation, featuring automatic enumeration as a USB device, which simplifies the setup process and minimizes configuration time.
  • Compact Design: Housed in a compact surface-mount package, the LTM2883CY-5S#PBF is ideal for space-constrained applications where board real estate is at a premium.

Applications:

The LTM2883CY-5S#PBF is an excellent choice for a variety of applications that require reliable data communication with electrical isolation, such as:

  • Industrial control and automation systems
  • Medical equipment requiring electrical safety
  • Isolated data acquisition systems
  • Noisy environments where signal integrity is paramount

With its robust design and advanced features, the LTM2883CY-5S#PBF from Linear Technology is an essential component for developers looking to enhance the performance and reliability of their USB communication interfaces in challenging conditions.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.4403
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.6456 $97.2912
3+ $39.9143 $119.7429
4+ $38.6670 $154.6680
6+ $37.4197 $224.5182
7+ $36.1724 $253.2068
10+ $32.4304 $324.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess