Product Overview: LTM2887IY-5I#PBF
The LTM2887IY-5I#PBF is a high-performance isolated μModule transceiver from Linear Technology, designed to provide robust communication in harsh environments. This device incorporates isolation components within a compact, surface-mount LGA package, ensuring minimal footprint and ease of design integration.
Key Features
- Isolation: Provides up to 2500V<sub>RMS of galvanic isolation between input and output, enhancing system safety and preventing ground loops.
- Data Rate: Supports a maximum data rate of 20Mbps, suitable for a variety of high-speed communication protocols.
- Integrated Power: Features an isolated DC/DC converter, delivering isolated power for the transceiver and the external load, simplifying the power supply design.
- Temperature Range: Operates across an industrial temperature range from -40°C to +105°C, ensuring reliability in extreme conditions.
Applications
- Industrial automation and control systems
- Isolated UART or SPI communication
- Medical equipment requiring electrical isolation
- Automotive and transportation systems
Quality and Reliability
The LTM2887IY-5I#PBF is built with Linear Technology's rigorous standards for quality and reliability, ensuring long-term performance and durability for critical applications. The device is RoHS compliant and is designed to meet the stringent requirements of industrial and automotive-grade components.
Technical Specifications
Parameter
Value
Isolation Voltage
2500V<sub>RMS
Operating Temperature
-40°C to +105°C
Data Rate
Up to 20Mbps
Package
LGA
For detailed technical specifications, application notes, and support documentation, visit Linear Technology's official website or contact your local distributor.