The LTM4600ES is a complete system-in-a-package (SiP) power management solution from Linear Technology. This high-efficiency, step-down DC/DC µModule (micromodule) regulator is designed for a wide range of applications, including telecommunications, data processing, industrial, and medical equipment.
Key Features:
- High Efficiency: The LTM4600ES boasts an impressive efficiency rate, which helps in reducing power loss and improving system performance.
- Wide Input Voltage Range: This µModule operates from an input voltage range of 4.5V to 20V, making it versatile for various power supply configurations.
- Adjustable Output Voltage: The output voltage can be set from 0.6V to 5V, providing flexibility to power a broad range of devices.
- High Output Current: It delivers up to 10A of continuous output current, suitable for high-power applications.
- Integrated Components: The LTM4600ES integrates the inductor, MOSFETs, a DC/DC controller, and compensation components in a compact package, simplifying design and saving board space.
- Thermal Performance: The device features advanced thermal design, ensuring reliable operation even at full load and high-temperature environments.
Advanced Technologies:
The LTM4600ES incorporates Linear Technology's state-of-the-art technologies, including a current mode control architecture for fast transient response and excellent loop stability. Additionally, it has built-in overvoltage, overcurrent, and over-temperature protection circuits, enhancing the system's reliability and longevity.
Easy to Use:
With minimal external components required, the LTM4600ES is easy to implement in a variety of circuit designs. Its compact (15mm x 15mm x 2.8mm) LGA package is suitable for space-constrained applications, and its solderable land grid array (LGA) package ensures a robust PCB connection.
Applications:
- Telecommunications Infrastructure
- Data Processing Systems
- Industrial Equipment
- Medical Devices
- High-Density Distributed Power Systems
The LTM4600ES from Linear Technology is a powerful, efficient, and reliable power management solution that simplifies the design process and enhances system performance.