The LTM4600HVIV is a complete high voltage, high-efficiency switch mode step-down power supply by Linear Technology. Encapsulated within a compact surface-mount package, this µModule (micro module) regulator integrates a switching controller, power FETs, inductors, and all the supporting components. Designed for a variety of applications, it simplifies the design of high-performance power systems, making it an ideal solution for telecommunications, networking, industrial, and other systems requiring a high voltage input and low voltage output.
Key Features
- Wide Input Voltage Range: The LTM4600HVIV operates from an input voltage range of 4.5V to 34V, making it versatile for various high voltage applications.
- High Output Voltage: It can deliver an adjustable output voltage from 0.6V up to 5.5V, catering to a broad spectrum of low voltage needs.
- High Efficiency: The device is designed for optimal efficiency, which helps in reducing power loss and heat generation.
- High Power Density: Its compact design does not compromise on power, offering a high power density that is beneficial for space-constrained applications.
- Integrated Components: With internal components such as inductors, MOSFETs, a DC/DC controller, and supporting circuitry, it minimizes the need for external components and simplifies the design process.
- Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for safe and reliable operation.
Applications
The LTM4600HVIV is suitable for a wide range of applications including but not limited to:
- Telecommunications infrastructure
- Networking equipment
- Industrial systems
- High-density distributed power systems
- Automotive equipment
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 34V
Output Voltage Range
0.6V to 5.5V
Package
LGA
Operating Temperature Range
-40°C to +125°C
For detailed specifications, application circuits, and additional information, please refer to the official datasheet of the LTM4600HVIV.