EN
  • EN
  • DE

LTM4602HVV

Part No LTM4602HVV
Manufacturer Linear Technology
Description 6A, 28VIN High Effi ciency DC/DC μModule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209386-LTM4602HVV
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4602HVV CAD Model

Description

Linear Technology's LTM4602HVV - High Voltage, High Efficiency DC/DC µModule

The LTM4602HVV is a complete and high-efficiency DC/DC step-down power supply module manufactured by Linear Technology. It is designed to deliver robust performance with a wide input voltage range, making it suitable for a variety of demanding applications. This power module integrates the inductor, power switches, DC/DC controller, and all the supporting components into a compact, surface-mount package.

Key Features:

  • Wide Input Voltage Range: The LTM4602HVV is capable of operating with an input voltage range of 4.5V to 28V, which allows for flexible usage in systems with varying power requirements.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to 5V, making the module extremely versatile for different low-voltage applications.
  • High Efficiency: With its advanced design, the LTM4602HVV achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Integrated Components: The module includes an inductor, MOSFETs, a DC/DC controller, and compensation circuitry within a single package, reducing the design complexity and saving board space.
  • Thermal Performance: The LTM4602HVV is housed in a thermally enhanced package, providing excellent heat dissipation and allowing for operation at full current rating even in high-temperature environments.
  • Protection Features: It offers overvoltage, overcurrent, and over-temperature protection, safeguarding both the power module and the downstream components from potential damage.

Applications:

The LTM4602HVV is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Industrial equipment
  • Medical devices
  • Networking equipment
  • Aerospace and defense systems

With its high level of integration and performance, the LTM4602HVV from Linear Technology is a go-to solution for designers looking to streamline their power supply design process, reduce time to market, and ensure consistent and reliable power delivery in their products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9175 $85.8350
4+ $35.2148 $140.8592
6+ $34.1141 $204.6846
7+ $33.0145 $231.1015
10+ $31.9138 $319.1380
13+ $28.6117 $371.9521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess