EN
  • EN
  • DE

LTM4604IV#PBF

Part No LTM4604IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 4A 66-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 170
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.38V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features OCP OTP UVLO
Mounting Style SMD/SMT
Package 66-LGA
Size / Dimension 0.59" L x 0.35" W x 0.09" H (15.0mm x 9.0mm x 2.3mm)
Operating Temperature Range -40°C ~ 85°C
Catalog µModule Series LTM4604
Win Source Part Number 072666-LTM4604IV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4604IV#PBF CAD Model

Description

LTM4604IV#PBF - Linear Technology's High-Efficiency DC/DC µModule Regulator

The LTM4604IV#PBF is a complete, high-efficiency, DC/DC step-down power supply manufactured by Linear Technology. Packaged in a compact and robust form factor, this µModule (micro module) regulator includes the inductor, power switches, DC/DC controller, and all the supporting components required to design a high-performance power system. This product is designed for a variety of applications, including telecommunications, data processing, industrial, and medical equipment.

With a wide input voltage range of 4.5V to 20V and an output voltage range of 0.6V to 5V, the LTM4604IV#PBF can deliver up to 4A of continuous output current, making it suitable for powering FPGAs, CPUs, ASICs, and other power-sensitive devices. The high level of integration ensures a simplified design process, reduced board space requirements, and quick time-to-market for engineers and designers.

The LTM4604IV#PBF features advanced technologies to optimize performance and efficiency. It employs a current mode control architecture for fast transient response and excellent loop stability. Additionally, it supports selectable Burst Mode® operation, which significantly improves efficiency at light loads by reducing quiescent current.

Safety and reliability are key considerations for any power supply solution. The LTM4604IV#PBF addresses these concerns with its overvoltage, overcurrent, and over-temperature protection features. Its robust design is encapsulated in a thermally enhanced, over-molded land grid array (LGA) package, which improves performance in harsh environments and ensures a reliable thermal interface.

For engineers looking for flexibility in their power design, the LTM4604IV#PBF offers frequency synchronization, Soft-Start/Voltage Tracking capabilities, and output voltage tracking, which can be particularly useful when implementing sequencing protocols for sensitive electronic systems.

In summary, Linear Technology's LTM4604IV#PBF is a versatile, efficient, and easy-to-use DC/DC power supply solution that meets the needs of a wide range of high-performance applications. Its compact size, integrated design, and robust feature set make it an excellent choice for designers seeking to minimize development time while ensuring reliable operation in their end products.

You May Also Be Interested in

Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5243 $99.0486
3+ $40.6354 $121.9062
4+ $39.3655 $157.4620
6+ $38.0957 $228.5742
7+ $36.8258 $257.7806
10+ $33.0162 $330.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess