EN
  • EN
  • DE

ADS7841EB

Part No ADS7841EB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12-BIT 4-CH SER A/D 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Sampling Rate 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V, 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SSOP
Win Source Part Number 1015631-ADS7841EB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7841EB CAD Model

Description

The ADS7841EB from Texas Instruments is a high-performance, 4-channel, 12-bit sampling Analog-to-Digital Converter (ADC) with a Serial Peripheral Interface (SPI). Designed for applications that require high precision and low power consumption, the ADS7841EB is an ideal choice for a wide range of industries, including industrial automation, medical instrumentation, and battery-operated devices.

Key Features

  • High Precision: With its 12-bit resolution, the ADS7841EB ensures accurate digital representation of analog signals, resulting in precise measurements critical for sensitive applications.
  • Multiple Channels: The device includes four single-ended inputs, or two differential inputs, providing flexibility for various signal measurements.
  • Low Power Consumption: The ADS7841EB is optimized for power efficiency, making it suitable for portable and battery-powered applications where energy conservation is paramount.
  • High-Speed SPI Interface: The inclusion of a high-speed SPI interface allows for easy communication with microcontrollers and digital systems, facilitating quick data transfer and processing.
  • Onboard Reference: An onboard 2.5V reference voltage provides convenience and reduces the need for external components, simplifying the design and reducing the overall system cost.
  • Versatile Power Supply: The ADS7841EB operates from a 2.7V to 5V power supply, providing compatibility with a variety of digital systems and ensuring easy integration into existing designs.

Applications

The versatility and high performance of the ADS7841EB make it well-suited for a range of applications, including:

  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Touch screen interfaces
  • Battery-operated devices

Conclusion

The Texas Instruments ADS7841EB stands out as a robust ADC solution that offers precision, efficiency, and ease of use. Whether it's for industrial automation, medical devices, or consumer electronics, the ADS7841EB brings reliable performance to demanding applications where accuracy and power management are critical.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0868 $55.4340
11+ $9.0969 $100.0659
18+ $8.8126 $158.6268
24+ $8.5283 $204.6792
31+ $8.2440 $255.5640
41+ $7.3912 $303.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess