EN
  • EN
  • DE

LTM4607IV#PBF

Part No LTM4607IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK/BOOST SYNC ADJ 5A 141LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24 V
Current - Output (Max) 5A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 141-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 98%
Catalog µModule Series LTM4607
Win Source Part Number 084745-LTM4607IV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4607IV#PBF CAD Model

Description

The LTM4607IV#PBF is a high-performance, µModule (micromodule) regulator from Linear Technology, designed to cater to a wide range of power supply requirements. This innovative product integrates the inductor, MOSFETs, a DC/DC controller, and supporting components within a compact, surface-mount package. It is engineered to provide an efficient and space-saving solution for complex power management challenges.

Key Features

  • Integrated Design: The LTM4607IV#PBF combines several components into a single package, simplifying the design and reducing the overall footprint on the PCB.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range of 4.5V to 20V, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5V, allowing for a broad range of uses in different electronic circuits.
  • High Efficiency: With its advanced design, the LTM4607IV#PBF achieves high efficiency, which is crucial for thermal management and energy savings.
  • High Power Density: Due to its micromodule design, it offers a high power density, which is essential for applications with limited space.
  • Robust Thermal Performance: The product features excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The LTM4607IV#PBF is suitable for a wide range of applications, including:

  • Telecommunications
  • Data processing systems
  • Industrial equipment
  • Medical devices
  • Networking and storage systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM4607IV#PBF is no exception. It is designed to meet stringent performance standards and undergoes rigorous testing to ensure reliability and durability in diverse operating conditions.

Conclusion

The LTM4607IV#PBF µModule regulator from Linear Technology offers a compact, efficient, and versatile power management solution that meets the needs of today's sophisticated electronic systems. Its integrated approach and robust design make it an ideal choice for designers looking to streamline their power supply designs without compromising on performance or reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess