EN
  • EN
  • DE

TN2504N8

Part No TN2504N8
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 0.89A SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 890mA (Tj)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1.6V @ 1mA
Max Input Capacitance 125pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.6W (Tc)
Maximum Rds On at Id,Vgs 1 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-243AA (SOT-89)
Dimension TO-243AA
Win Source Part Number 374396-TN2504N8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN2504N8 CAD Model

Description

Microchip Technology TN2504N8 Overview

The TN2504N8 is a high-performance, integrated circuit manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Specifically designed to cater to a wide range of applications, this product is an epitome of reliability and efficiency.

Key Features

  • High Precision: The TN2504N8 boasts precise operational capabilities, ensuring accurate performance in its applications.
  • Durability: With robust construction, this IC is built to last and perform consistently even under strenuous conditions.
  • Low Power Consumption: Energy efficiency is at the core of the TN2504N8 design, making it ideal for battery-powered devices.
  • Wide Operating Temperature Range: This product can operate effectively across a broad temperature spectrum, ensuring reliability in various environments.

Applications

The versatility of the TN2504N8 allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management modules

Technical Specifications

The TN2504N8 is engineered with precision, incorporating a range of technical specifications that make it a top choice for designers and engineers:

  • Voltage range: Designed to accommodate various voltage requirements.
  • Package: Available in a package that is both space-efficient and easy to integrate into various designs.
  • Quality Assurance: Microchip Technology's commitment to quality ensures that each TN2504N8 IC meets rigorous standards before it reaches the customer.

Support and Resources

Microchip Technology provides extensive support and resources for the TN2504N8, including detailed datasheets, application notes, and design guides. Customers can also access technical support from Microchip's team of experts, ensuring seamless integration and troubleshooting assistance when needed.

In summary, the TN2504N8 from Microchip Technology is an exceptional component that combines performance, durability, and energy efficiency, making it an ideal choice for a wide array of electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess