EN
  • EN
  • DE

LTM4609MPV#PBF

Part No LTM4609MPV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC UMODULE BUCK-BOOST 141-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 34 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 98%
Mounting SMD
Package 141-BLGA Module
Size 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 141-LGA (15x15)
Manufacturer Homepage www.linear.com
Win Source Part Number 719200-LTM4609MPV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4609
Introduction Date January 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTM4609MPV#PBF CAD Model

Description

Linear Technology's LTM4609MPV#PBF

The LTM4609MPV#PBF is a high-performance, DC/DC µModule (micromodule) regulator from Linear Technology, which is a brand within Analog Devices. This innovative product simplifies the process of designing power management systems by integrating the inductor, MOSFETs, DC/DC controller, and supporting components all within a compact, surface-mount package. Designed for a wide range of applications, the LTM4609MPV#PBF is ideal for telecommunications, industrial, automotive, and medical equipment where efficient power conversion and reliability are of utmost importance.

With an input voltage range of 4.5V to 36V, the LTM4609MPV#PBF is versatile enough to handle a variety of power sources, including intermediate bus voltages and battery-powered applications. It delivers an adjustable output voltage range from 0.8V to 34V, which can be set by a single external resistor. This feature allows designers to use the same part for multiple applications, reducing inventory and simplifying the design process.

The LTM4609MPV#PBF is capable of delivering up to 10A of continuous output current with exceptional power efficiency. Its high switching frequency and current mode control enable a fast transient response, maintaining stable operation under varying load conditions. Additionally, the module's overvoltage, overcurrent, and over-temperature protection features ensure reliable performance and longevity of the end application.

One of the key benefits of the LTM4609MPV#PBF is its military-grade temperature rating, which ensures operation from -55°C to +125°C. This extended temperature range makes it suitable for harsh environments and demanding applications where standard commercial-grade components may not suffice.

For ease of use, the LTM4609MPV#PBF includes a tracking feature that allows the output voltage to track an external control voltage during startup and shutdown, providing a smooth power-up sequence for sensitive loads. Its compact (15mm x 15mm x 2.82mm) LGA package is also designed for space-constrained applications, saving valuable board space while still providing robust power delivery.

In summary, the LTM4609MPV#PBF from Linear Technology is a highly integrated, efficient, and reliable power solution that offers designers flexibility, performance, and ease of use for a wide range of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.3411 $104.6822
3+ $42.9465 $128.8395
5+ $41.6045 $208.0225
6+ $40.2624 $241.5744
8+ $38.9203 $311.3624
10+ $34.8941 $348.9410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,088 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess