EN
  • EN
  • DE

MAXM22511EVKIT#

Part No MAXM22511EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVKIT FOR 2.5KVRMS COMPLETE ISOL / MAXM22511 Isolated, RS-422/RS-485 Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function Isolated, RS-422/RS-485
Embedded No
Utilized IC / Part MAXM22511
Supplied Contents Board(s)
Base Product Number MAXM22511
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348815-MAXM22511EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM22511EVKIT# CAD Model

Description

The MAXM22511EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the MAXM22511 transceiver module. This advanced tool offers engineers an efficient way to explore the features and capabilities of the MAXM22511, which integrates a 2.5kV isolated RS-485/RS-422 transceiver with an integrated transformer driver.

The evaluation kit is an essential resource for developers working on industrial communication systems, particularly those requiring high levels of electrical isolation and robust data transmission. The MAXM22511 module at the heart of the kit is suitable for a wide range of applications, such as fieldbus communications for industrial automation, motor control systems, and other harsh electrical environments where signal integrity and isolation are critical.

Key Features

  • Integrated Solution: Combining an isolated RS-485/RS-422 transceiver and transformer driver, the MAXM22511 simplifies design and reduces board space.
  • High Isolation: With a 2.5kV RMS isolation rating for 60 seconds, the module provides excellent protection against high-voltage transients.
  • Performance: The transceiver supports data rates up to 25Mbps, enabling fast and reliable communication in industrial environments.
  • Flexibility: The evaluation kit includes configurable options for half-duplex and full-duplex operation, allowing for versatile application testing.
  • User-Friendly: The kit comes with an easy-to-use graphical user interface (GUI) that facilitates quick evaluation and testing of the transceiver module.

Package Contents

  • MAXM22511 transceiver module
  • Pre-configured evaluation board
  • USB interface for PC connectivity and GUI operation
  • Comprehensive documentation including user manual and schematics

The MAXM22511EVKIT# is a powerful tool for engineers and designers looking to evaluate the MAXM22511 transceiver module's performance and integrate it into their own designs with confidence. With its robust feature set and user-friendly interface, the evaluation kit serves as an invaluable asset for accelerating development time and ensuring a successful implementation of the MAXM22511 in any compatible industrial communication system.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess