EN
  • EN
  • DE

LTM4612EV#PBF

Part No LTM4612EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 5A 133LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 3.3 ~ 15 V
Current - Output (Max) 5A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 133-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206784-LTM4612EV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4612EV#PBF CAD Model

Description

Linear Technology's LTM4612EV#PBF - A Compact, Efficient Power Solution

The LTM4612EV#PBF is a high-performance, micromodule regulator from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This product is part of their extensive range of power management solutions, which are renowned for their reliability, efficiency, and advanced features.

Designed for versatility, the LTM4612EV#PBF is a complete system-in-a-package (SiP) that includes a switching power supply with support components embedded in a compact LGA package. This design simplifies the implementation process, making it ideal for space-constrained applications without compromising on performance.

The micromodule regulator operates over an input voltage range of 4.5V to 16V and provides an adjustable output voltage range from 0.8V to 5V, which can deliver up to 10A of continuous output current. This makes it suitable for a wide range of applications, from simple low-power devices to more demanding systems requiring a stable and efficient power supply.

Featuring advanced technologies and design techniques, the LTM4612EV#PBF boasts high efficiency and excellent thermal performance. The integrated switching controller, power FETs, inductor and support components are all enclosed within the package, helping to minimize EMI and improve reliability. Additionally, its high switching frequency allows the use of small external capacitors and resistors, further reducing the solution footprint and simplifying the circuit design.

For designers concerned with thermal management, the LTM4612EV#PBF excels with its over-temperature protection and power derating, ensuring safe operation under a variety of conditions. The device also features precision current limiting, soft-start capability, and output overvoltage protection, providing a robust power solution for sensitive electronic systems.

With its comprehensive feature set and ease of use, the LTM4612EV#PBF from Linear Technology is an excellent choice for engineers looking for a compact, efficient, and high-performance power management solution. Whether for telecommunications, industrial, or portable electronics, this micromodule regulator streamlines the design process and helps accelerate time-to-market for a wide array of products.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess