EN
  • EN
  • DE

LTM4612IV#PBF

Part No LTM4612IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC BUCK SYNC ADJ 5A 133LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 3.3 ~ 15 V
Current - Output (Max) 5A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 133-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206786-LTM4612IV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4612IV#PBF CAD Model

Description

The LTM4612IV#PBF is a complete, high-efficiency, switch-mode step-down power supply module manufactured by Linear Technology. Encased in a compact, thermally enhanced package, this power module integrates the inductor, power switches, DC/DC controller, compensation circuitry, and input/output capacitors. It is designed to provide a precision voltage regulation system suitable for a wide range of applications, including telecommunications, networking, industrial, and aerospace where space and thermal management are critical.

Key Features

  • High Efficiency: With an integrated switching regulator, the LTM4612IV#PBF is capable of converting a higher input voltage to a lower output voltage with minimal power loss, ensuring efficient operation.
  • Wide Input Voltage Range: This module can operate with an input voltage range from 4.5V to 20V, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows for flexibility in powering different circuit components that require specific voltage levels.
  • High Power Density: Its compact design does not compromise on power, offering a high power density that is ideal for space-constrained applications.
  • Robust Thermal Performance: The LTM4612IV#PBF is designed with a thermally enhanced package that provides excellent heat dissipation, ensuring reliable performance even at full load.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the module and the downstream circuitry from damage due to excessive current.

Applications

The LTM4612IV#PBF is suitable for use in a variety of applications, including but not limited to:

  • Telecommunication Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Aerospace and Defense Equipment
  • Complex Digital Systems such as FPGAs and ASICs

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTM4612IV#PBF meets high standards of performance and reliability. This product is RoHS compliant and is designed to meet the rigorous demands of the industry, providing a reliable power solution for critical applications.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.6293 $86.6293
2+ $83.9221 $167.8442
3+ $81.2149 $243.6447
4+ $78.5078 $314.0312
5+ $70.3863 $351.9315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess