EN
  • EN
  • DE

LTM4615IV#PBF

Part No LTM4615IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 3-OUT 0.8V to 5V 4A/4A/1.5A 144-Pin LGA Tray / IC SWIT REG BUCK 4A ADJ 144LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 3
Voltage - Input (Min) 2.38V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 5 V
Voltage - Output 2 0.8 ~ 5 V
Voltage - Output 3 0.4 ~ 2.6 V
Current - Output (Max) 4A 4A 1.5A
Applications ITE (Commercial)
Mounting Style SMD/SMT
Package 144-LGA
Size / Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Operating Temperature Range -40°C ~ 125°C
Efficiency 95%
Catalog µModule Series LTM4615
Win Source Part Number 084810-LTM4615IV#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTM4615
Introduction Date July 20, 2009
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4615IV#PBF CAD Model

Description

Linear Technology's LTM4615IV#PBF - Micro Module Regulator

The LTM4615IV#PBF is a high-performance micro module regulator designed by Linear Technology, a leader in the field of analog integrated circuits. This micro module is a complete system-in-package (SiP), which includes a dual DC/DC step-down power supply that combines high efficiency, low noise, and robust power management in a compact LGA package.

Key Features

  • Wide Input Voltage Range: The LTM4615IV#PBF operates from a wide input voltage range of 4.5V to 24V, making it versatile for various applications.
  • Dual Output Channels: It can deliver up to 1.5A of continuous output current per channel or 3A when channels are combined in parallel for higher current applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 5V, which allows for a wide range of uses in different circuit designs.
  • High Efficiency: With high efficiency up to 95%, this regulator ensures minimal power loss during conversion, making it suitable for energy-sensitive applications.
  • Fast Transient Response: The LTM4615IV#PBF's fast transient response is ideal for applications requiring quick changes in load, such as microprocessors and FPGAs.
  • Integrated Shielding: The module includes internal shielding that significantly reduces electromagnetic interference (EMI), enhancing performance in noise-sensitive environments.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the load from unexpected conditions.

Applications

The LTM4615IV#PBF is suitable for a broad range of applications, including telecommunications, industrial equipment, networking devices, and data storage systems. Its compact size and integrated features make it an excellent choice for space-constrained applications while providing the reliability and performance expected from Linear Technology products.

Quality and Reliability

Encased in a thermally enhanced 144-ball LGA package, the LTM4615IV#PBF ensures a reliable thermal performance for temperature-sensitive applications. Linear Technology's commitment to high-quality standards means that this micro module regulator is designed for long-term reliability and consistent operation even in demanding conditions.

Whether you're designing a sophisticated enterprise system or a high-performance consumer product, the LTM4615IV#PBF from Linear Technology offers a powerful, efficient, and versatile power management solution.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.9705 $89.9705
2+ $87.1589 $174.3178
3+ $84.3473 $253.0419
4+ $81.5358 $326.1432
5+ $73.1010 $365.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,479 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess